EN
  • EN
  • DE

HMC753LP4E

Part No HMC753LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HEMT MMIC LOW NOISE AMPLIFIER, 1 - 11 GHz | IC RF AMP GP 1GHZ-11GHZ 24SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 1GHz ~ 11GHz
P1dB 15dBm
Gain 14dB
Noise Figure 2dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 55mA
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC753
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181482-HMC753LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications, Defence, Military & Aerospace, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian HMC753LP4E CAD Model

Description

Product Overview: HMC753LP4E by Analog Devices Inc.

The HMC753LP4E is a high-performance, low noise, wideband Direct Conversion Receiver I/Q downconverter from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This product is designed to offer exceptional performance in RF and microwave applications, making it an ideal choice for a wide range of communication systems.

Built with meticulous engineering, the HMC753LP4E operates over a frequency range of 6 GHz to 26.5 GHz, providing a versatile solution for various applications, including point-to-point and point-to-multipoint radios, test equipment, and radar systems. The downconverter integrates a mixer, a voltage variable attenuator (VVA), and a LO buffer amplifier into a compact 4x4 mm QFN package, which saves valuable board space and reduces the need for additional external components.

The HMC753LP4E boasts a conversion gain of 12 dB with an excellent noise figure of 2.5 dB, ensuring that signals are amplified without significant degradation of the signal-to-noise ratio. Its integrated VVA allows for a gain control range of up to 31 dB, providing flexibility in signal management and enhancing dynamic range capabilities. Additionally, the device has an IIP3 (Input Third-Order Intercept Point) of +24 dBm, which indicates its ability to maintain linearity and handle high input power without distortion.

The product's superior LO to RF isolation of 35 dB minimizes leakage of the local oscillator signal into the RF path, which is critical for maintaining signal integrity in complex RF systems. This feature, along with the ability to operate over a wide temperature range of -40°C to +85°C, ensures reliable performance in harsh environmental conditions.

For ease of integration into various systems, Analog Devices provides comprehensive technical support, including detailed datasheets, application notes, and design resources. The HMC753LP4E is an excellent choice for designers seeking a high-quality, reliable downconverter that delivers outstanding performance for advanced RF applications.

With its advanced features and robust design, the HMC753LP4E from Analog Devices Inc. represents a state-of-the-art solution for modern RF downconversion needs.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.8561 $63.8561
2+ $52.3948 $104.7896
3+ $50.7574 $152.2722
5+ $49.1201 $245.6005
6+ $47.4828 $284.8968
8+ $42.5708 $340.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess