EN
  • EN
  • DE

HMC743LP6CETR

Part No HMC743LP6CETR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description RF Amp Triple VGA 4GHz 5.6V 40-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Schedule B 8542330000, 8542330000
Win Source Part Number 1025488-HMC743LP6CETR
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC743LP6CETR CAD Model

Description

Product Overview: HMC743LP6CETR by Analog Devices Inc.

The HMC743LP6CETR is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is part of their Hittite Microwave products, known for their reliability and cutting-edge performance in the RF, microwave, and millimeter-wave domain.

Engineered for a wide range of applications, including point-to-point radios, military and space, fiber optics, and broadband test and measurement systems, the HMC743LP6CETR is a versatile solution for systems requiring frequency generation and signal conversion.

Key Features:

  • Frequency Range: This device operates over a broad frequency range, making it suitable for various applications in the RF and microwave spectrum.
  • Package: It comes in a compact 6x6 mm QFN package, which is ideal for space-constrained applications while providing robust performance.
  • Integration: The MMIC integrates multiple functions which may include mixers, amplifiers, and other RF functions, reducing the need for additional components and simplifying the design process.
  • High Linearity: The HMC743LP6CETR exhibits excellent linearity, ensuring signal integrity and reducing distortion across its operating frequency range.
  • Low Noise Figure: With a low noise figure, it enhances system sensitivity and performance, which is critical in communication and radar systems.

Applications:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Fiber Optic and Broadband Communications
  • Test and Measurement Equipment

The HMC743LP6CETR is a testament to Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of performance, integration, and reliability. It is designed to meet the stringent requirements of modern RF and microwave systems, ensuring optimal performance in even the most demanding applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3180 $78.9540
6+ $21.5943 $129.5658
9+ $20.9195 $188.2755
12+ $20.2446 $242.9352
15+ $19.5699 $293.5485
20+ $17.5454 $350.9080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess