EN
  • EN
  • DE

HMC7229LS6

Part No HMC7229LS6
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 37GHZ-40GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC General Purpose 37GHz ~ 40GHz
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 16-LCQFN Exposed Pad
Family Name HMC7229
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Other Part Number 1127-3461, HMC7229LS6-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920497-HMC7229LS6
Ultra Librarian 3D Model Ultra Librarian HMC7229LS6 CAD Model

Description

The HMC7229LS6 from Analog Devices Inc. is a state-of-the-art GaAs pHEMT MMIC Power Amplifier that operates in the frequency range of 28 to 32 GHz. This high-performance product is designed to meet the rigorous demands of various applications, including point-to-point radios, satellite communications, and millimeter-wave ISM (Industrial, Scientific, and Medical) band applications.

Key Features

  • Frequency Range: The HMC7229LS6 operates efficiently over a 28 to 32 GHz frequency range, making it versatile for a broad spectrum of high-frequency applications.
  • Output Power: It delivers a high output power of +36 dBm (4W), which ensures strong signal transmission and reception capabilities for robust communication links.
  • Gain: With a substantial gain of 22 dB, this amplifier enhances signal strength without the need for additional external amplification stages.
  • Power Added Efficiency: The PAE (Power Added Efficiency) of 25% contributes to the overall energy efficiency of the system in which the HMC7229LS6 is integrated.
  • Supply Voltage: It operates on a +6V supply voltage, aligning with common power supply standards and simplifying power management in system designs.
  • Package: The HMC7229LS6 comes in a compact 6x6mm surface-mount leadless package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Satellite Communications
  • Millimeter-Wave ISM Applications
  • Test Equipment and Sensors

With its robust design and high level of integration, the HMC7229LS6 is engineered to provide exceptional performance and reliability. Analog Devices Inc. combines cutting-edge technology with industry-leading expertise to deliver a product that stands out for its efficiency, power, and versatility. Whether for commercial or industrial applications, the HMC7229LS6 is an excellent choice for designers looking to push the boundaries of high-frequency communication systems.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 317 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess