EN
  • EN
  • DE

HMC713LP3ETR

Part No HMC713LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 50MHZ-8GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Frequency 50MHz ~ 8GHz
RF Type LTE, WiMax
Accuracy ±1dB
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 17 mA
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC713
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852025-HMC713LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC713LP3ETR CAD Model

Description

The HMC713LP3ETR is a state-of-the-art GaAs pHEMT MMIC Low Noise Amplifier (LNA) designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance LNA operates within the frequency range of 2 GHz to 20 GHz, making it an ideal choice for a wide array of applications, including but not limited to, point-to-point radios, military & space, fiber optics, and test instrumentation.

Key Features

  • Frequency Range: The HMC713LP3ETR operates over a broad frequency range from 2 GHz to 20 GHz, providing versatility for various high-frequency applications.
  • Gain: It offers a high gain of 12 dB, which is beneficial in applications that require signal amplification for better performance and signal integrity.
  • Noise Figure: The device boasts an excellent noise figure of 2.5 dB, ensuring minimal added noise and thus preserving the quality of the received signal.
  • Output Power: With an output power of 18 dBm at 1 dB compression point, the LNA can drive subsequent stages in the signal chain without significant distortion.
  • Supply Voltage: It operates on a supply voltage of +3.3V, aligning with common system power rails and simplifying power management.
  • Package: The HMC713LP3ETR comes in a RoHS compliant 3x3 mm QFN package, which is compact and suitable for space-constrained applications.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Fiber Optics
  • Test Instrumentation
  • Satellite Communications

Analog Devices Inc. has equipped the HMC713LP3ETR with robust features that make it a highly reliable and efficient component for RF and microwave signal amplification. Its broad frequency range, coupled with a compact form factor, ensures that it can be integrated into various high-performance systems with stringent space and power requirements. The HMC713LP3ETR is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that push the boundaries of communication technology.

You May Also Be Interested in

Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8493 $51.3972
10+ $10.5430 $105.4300
15+ $10.2136 $153.2040
21+ $9.8841 $207.5661
27+ $9.5546 $257.9742
36+ $8.5662 $308.3832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess