EN
  • EN
  • DE

HMC705LP4ETR

Part No HMC705LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DIVIDER HBT PROGR 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function Frequency Divider
Frequency 100MHz ~ 6.5GHz
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC705
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710348-HMC705LP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC705LP4ETR CAD Model

Description

The HMC705LP4ETR from Analog Devices Inc. is a state-of-the-art fractional-N phase-locked loop (PLL) that delivers exceptional performance and flexibility for a wide range of frequency synthesis and clock generation applications. This advanced PLL is housed in a compact 4x4 mm QFN package, making it an ideal solution for space-constrained environments.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it suitable for various applications, from RF to high-speed data communications.
  • Fractional-N Synthesizer: The PLL incorporates a fractional-N synthesizer that enables fine frequency resolution, which is essential for precise local oscillator (LO) generation.
  • Low Phase Noise: With its low phase noise performance, the HMC705LP4ETR ensures signal integrity, which is crucial for high-performance wireless systems and radar applications.
  • Programmable: The device features a programmable divider, phase frequency detector (PFD), and charge pump, allowing for customizable loop filter configurations and optimal system performance.
  • Integrated VCO: The inclusion of an integrated voltage-controlled oscillator (VCO) simplifies the design process by reducing the need for external components.
  • Power Supply: It operates on a single 3.3V supply, which helps in maintaining power efficiency within the system.

Applications

The HMC705LP4ETR is versatile and can be used in a variety of applications, including:

  • Wireless infrastructure (GSM, LTE, 5G)
  • Test and measurement equipment
  • Point-to-point microwave links
  • Satellite communications
  • Phased array radar systems

Advanced Technology

Analog Devices Inc. is renowned for its cutting-edge technology and the HMC705LP4ETR is no exception. It reflects the company's commitment to providing high-performance solutions that address the challenging demands of modern electronic systems. Whether it's for telecommunications, aerospace, or scientific research, this PLL is designed to deliver precision and reliability.

For designers and engineers seeking a PLL with excellent spectral purity, flexibility, and ease of integration, the HMC705LP4ETR is an outstanding choice that stands out in its class.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess