EN
  • EN
  • DE

HMC701LP6CETR

Part No HMC701LP6CETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER W/SWEEPER 40-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Integer-N/Fractional-N
PLL Yes
Input Clock
Output Clock
Frequency - Max 8GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-SMT (6x6)
Family Part Number HMC701
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 714406-HMC701LP6CETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC701LP6CETR CAD Model

Description

Product Overview: HMC701LP6CETR by Analog Devices Inc.

The HMC701LP6CETR is a high-performance, precision integrated circuit from Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This particular model is part of their Hittite Microwave series, which is renowned for delivering solutions that excel in speed, accuracy, and reliability.

Designed primarily for applications that require precise frequency control and phase noise performance, the HMC701LP6CETR is a Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO). It is a versatile component that can be used in a wide range of applications, including but not limited to telecommunications, aerospace, defense, and instrumentation systems.

Key Features

  • Integrated VCO: The on-chip VCO simplifies design complexity and helps in reducing the overall footprint of the circuitry on the PCB.
  • Frequency Range: This device is capable of operating over a broad frequency range, making it suitable for various applications.
  • Low Phase Noise: The HMC701LP6CETR is designed to offer low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Programmable Dividers: It features programmable dividers that allow for a wide range of frequency synthesis solutions.
  • Serial Interface: The inclusion of a serial interface facilitates easy control and programming of the PLL.

Package and Quality

The HMC701LP6CETR comes in a compact 6x6 mm QFN package, which is suitable for space-constrained applications. This product is available in tape and reel packaging, making it ideal for automated assembly processes. Analog Devices Inc. ensures that their products meet high-quality standards, and this PLL is no exception. It has been designed and tested to perform reliably in demanding environments.

Applications

The versatility of the HMC701LP6CETR allows it to be used in a multitude of applications where precision and reliability are paramount. Some of its typical applications include:

  • Wireless infrastructure (e.g., base stations, point-to-point backhauls)
  • Microwave radios and satellite communications
  • Test and measurement equipment
  • Phased array radar systems
  • Electronic warfare and countermeasures

Overall, the HMC701LP6CETR from Analog Devices Inc. represents a sophisticated solution for designers looking to integrate a high-performance PLL with VCO into their systems. Its robust feature set and flexible design options make it a valuable addition to any project requiring frequency control and stability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.0218 $106.0436
3+ $43.5051 $130.5153
5+ $42.1455 $210.7275
6+ $40.7860 $244.7160
8+ $39.4264 $315.4112
10+ $35.3479 $353.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess