EN
  • EN
  • DE

HMC6881LP5E

Part No HMC6881LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC DIVIDER QFN / RF Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series *
Package Strip
Product Status Obsolete
Base Product Number HMC6881
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1175715-HMC6881LP5E
Ultra Librarian 3D Model Ultra Librarian HMC6881LP5E CAD Model

Description

The HMC6881LP5E from Analog Devices Inc. is a high-performance, wideband Direct Modulated Laser (DML) driver designed for advanced optical networking applications. This state-of-the-art component is engineered to provide precise modulation and bias control of laser diodes, making it an essential element for 10G, 40G, and 100G optical links.

Key Features

  • Wideband Operation: The HMC6881LP5E operates over a broad frequency range, supporting various data rates and modulation formats. This flexibility ensures compatibility with a wide array of optical communication standards.
  • High Linearity: With its exceptional linearity, this DML driver ensures clean and undistorted signal transmission, which is crucial for maintaining signal integrity over long distances.
  • Low Power Consumption: Designed with energy efficiency in mind, the HMC6881LP5E minimizes power dissipation, which is vital for reducing operational costs and thermal management challenges in dense networking environments.
  • Compact Form Factor: The LP5E package is optimized for space-constrained applications, providing powerful performance in a small footprint.

Applications

The versatility of the HMC6881LP5E makes it suitable for a range of applications, including:

  • High-speed optical transceivers
  • Dense Wavelength Division Multiplexing (DWDM) systems
  • Optical networking equipment for metro and long-haul networks
  • Optical test and measurement devices

Technical Specifications

Parameter Specification
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Package 5x5mm SMT

The HMC6881LP5E represents Analog Devices Inc.'s commitment to delivering cutting-edge technology that empowers the rapidly evolving optical communications industry. With its robust design and advanced features, this DML driver is poised to meet the stringent demands of high-speed data transmission and ensure reliable performance in the most challenging environments.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess