EN
  • EN
  • DE

HMC6832ALP5LE

Part No HMC6832ALP5LE
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, LVDS, LVPECL
Output LVDS, LVPECL
Frequency - Max 3.5 GHz
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-LFCSP (5x5)
Base Product Number HMC6832
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-3292-ND,1127-3292,2156-HMC6832ALP5LE-505,-2735-HMC6832ALP5LE,505-HMC6832ALP5LE
Standard Package 1
Win Source Part Number 1032253-HMC6832ALP5LE
Ultra Librarian 3D Model Ultra Librarian HMC6832ALP5LE CAD Model

Description

Analog Devices Inc. HMC6832ALP5LE Overview

The HMC6832ALP5LE is a high-performance, low power differential amplifier from Analog Devices Inc., a leader in the semiconductor industry. Designed to cater to a wide range of applications, this amplifier is a perfect solution for those in need of a reliable component that can deliver precision and efficiency in signal amplification.

Key Features

  • High Bandwidth: The HMC6832ALP5LE offers a broad frequency range, making it suitable for various high-speed data applications.
  • Low Power Consumption: This differential amplifier is designed with power efficiency in mind, ensuring minimal power wastage and heat generation.
  • Differential Design: Its differential nature allows for better noise rejection and improved signal integrity, which is crucial for high-speed communication and sensitive signal processing tasks.
  • Compact Form Factor: Encased in a compact 5x5 mm package, the HMC6832ALP5LE is ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the HMC6832ALP5LE makes it an excellent choice for a variety of applications, including:

  • High-speed ADC/DAC interfacing
  • Wireless infrastructure
  • Broadband communication systems
  • Test and measurement equipment
  • Aerospace and defense systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC6832ALP5LE is no exception. It is manufactured using state-of-the-art processes, ensuring high reliability and consistent performance across various environmental conditions. This makes the HMC6832ALP5LE a trusted component in critical and demanding applications.

Technical Specifications

The technical specifications of HMC6832ALP5LE include a wide supply voltage range, low distortion, and excellent input/output matching. For detailed specifications, designers and engineers are encouraged to consult the datasheet provided by Analog Devices Inc.

In conclusion, the HMC6832ALP5LE differential amplifier by Analog Devices Inc. is a robust, high-performance solution for those looking to enhance their electronic designs with superior signal amplification capabilities.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.2189 $64.2189
2+ $52.6924 $105.3848
3+ $51.0458 $153.1374
5+ $49.3992 $246.9960
6+ $47.7525 $286.5150
8+ $42.8126 $342.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess