EN
  • EN
  • DE

HMC681ALP5ETR

Part No HMC681ALP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP DVGA W/SPI 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 0Hz to 1GHz
P1dB 19dBm
Gain 40dB
Noise Figure 2.8dB
RF Type LTE, WiMax
Supply Voltage - Operating 5V
Operating Supply Current 184.5mA
Test Frequency 350MHz to 1GHz
Case / Package 32-SMT (5x5)
Win Source Part Number 1043830-HMC681ALP5ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC681ALP5ETR CAD Model

Description

Analog Devices Inc. Presents the HMC681ALP5ETR

The HMC681ALP5ETR is a state-of-the-art digital attenuator from Analog Devices Inc., a leader in high-performance analog technology. This product is designed to offer precise attenuation control in a wide range of RF and microwave applications. With its advanced features and robust design, the HMC681ALP5ETR is an ideal choice for engineers looking to enhance the performance of their communication systems, test equipment, and electronic warfare applications.

Key Features

  • Frequency Range: The HMC681ALP5ETR operates over a broad frequency range, making it versatile for multiple applications.
  • Attenuation Range: It provides a wide attenuation range with fine resolution steps, allowing for precise signal level control.
  • High Linearity: The device boasts excellent linearity, ensuring minimal distortion in the signal path.
  • Single Control Line: It features a single control line per bit, simplifying the interface and reducing the complexity of the control scheme.
  • Low Insertion Loss: The attenuator is designed with low insertion loss, which helps to maintain signal integrity and reduce power loss.
  • QFN Package: Enclosed in a compact 5x5 mm QFN package, the HMC681ALP5ETR is suitable for space-constrained designs.
  • RoHS Compliant: This product is fully RoHS compliant, meeting environmental standards for hazardous substances.

Applications

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Electronic Warfare
  • Communication Systems

The HMC681ALP5ETR from Analog Devices Inc. is more than just a component; it is a testament to the company's commitment to quality and performance. Its integration into any RF/microwave system promises enhanced control, reliability, and efficiency. Whether you're designing for commercial telecommunications or military-grade electronic systems, this digital attenuator is engineered to deliver optimal results.

With Analog Devices' reputation for cutting-edge technology and high-quality manufacturing, the HMC681ALP5ETR is a product that can be trusted for critical applications where precision and durability are paramount.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1933 $66.5799
7+ $18.2097 $127.4679
10+ $17.6403 $176.4030
14+ $17.0721 $239.0094
18+ $16.5026 $297.0468
24+ $14.7956 $355.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess