EN
  • EN
  • DE

HMC681ALP5E

Part No HMC681ALP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description Test Equipment and Sensors | IC RF AMP LTE 0HZ-1GHZ 32SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 0Hz ~ 1GHz
P1dB 19dBm
Gain 40dB
Noise Figure 2.8dB
RF Type LTE, WiMax
Supply Voltage (V) 5V
Supply Current 184.5mA
Test Frequency 350MHz ~ 1GHz
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-SMT (5x5)
Family Part Number HMC681
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181463-HMC681ALP5E
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC681ALP5E CAD Model

Description

The HMC681ALP5E, developed by the renowned semiconductor manufacturer Analog Devices Inc., is a high-performance, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT) MMIC low noise amplifier (LNA). This device is designed to offer exceptional noise performance and high gain while maintaining a high level of linearity, making it an ideal choice for a variety of demanding applications.

Key Features

  • Frequency Range: The HMC681ALP5E operates over a wide frequency range, making it versatile for multiple RF and microwave applications.
  • Low Noise Figure: With its low noise figure, this LNA is capable of amplifying weak signals without significant degradation, which is critical for high-performance receiver designs.
  • High Gain: The device provides high gain, which improves the overall sensitivity and dynamic range of the system it is used in.
  • High Linearity: The linearity of this LNA ensures minimal distortion in the amplified signal, which is essential for maintaining signal integrity in communication and radar systems.
  • Power Efficiency: The HMC681ALP5E is designed to operate with high power efficiency, reducing the power consumption of the systems it is integrated into.
  • Compact Package: Enclosed in a 5x5mm QFN package, this LNA is suitable for space-constrained applications without compromising performance.

Applications

The versatility of the HMC681ALP5E makes it suitable for a wide range of applications, including:

  • Cellular/3G and LTE/4G infrastructure
  • Test instrumentation
  • Satellite communication systems
  • Fiber optic systems
  • Point-to-point and point-to-multipoint radios
  • Military and space applications

Summary

The HMC681ALP5E from Analog Devices Inc. is a testament to the company's commitment to providing high-quality RF components. Its combination of low noise figure, high gain, and excellent linearity makes it an indispensable component for designers seeking to enhance the performance of their RF and microwave systems. With its compact form factor and wide frequency range, the HMC681ALP5E is a top-tier solution for advanced communication technology.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess