EN
  • EN
  • DE

HMC6787ALC5A

Part No HMC6787ALC5A
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC IQ UPCONVERTER / RF IC Upconverter Radar 37GHz ~ 40GHz 16-CSMT (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series -
Package Strip
Function Upconverter
Frequency 37GHz ~ 40GHz
RF Type Radar
Secondary Attributes -
Mounting Type Surface Mount
Package / Case 16-VFCQFN Exposed Pad
Supplier Device Package 16-CSMT (5x5)
Base Product Number HMC6787
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382263-HMC6787ALC5A
Ultra Librarian 3D Model Ultra Librarian HMC6787ALC5A CAD Model

Description

The HMC6787ALC5A from Analog Devices Inc. is a high-performance, GaAs MMIC VCO with an integrated resonator, negative resistance device, varactor diode, and buffer amplifier. This cutting-edge Voltage-Controlled Oscillator (VCO) is designed to offer a stable and precise frequency source suitable for a wide range of applications, including point-to-point and point-to-multipoint radios, test equipment, and military end-use.

Key Features

  • Frequency Range: This VCO operates over a frequency range of 7 GHz to 9 GHz, providing flexibility for various communication systems.
  • Output Power: It delivers a +5 dBm output power, ensuring a reliable signal strength for the connected RF systems.
  • Phase Noise Performance: The HMC6787ALC5A boasts excellent phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Supply Voltage: The device operates on a single +5V supply, simplifying power management in system designs.
  • Package: Encased in a compact RoHS-compliant 5x5 mm SMT package, it is suitable for space-constrained applications while providing robustness and reliability.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Microwave Radio & VSAT
  • Test & Measurement Equipment
  • Military & Space
  • Fixed Wireless Access

The HMC6787ALC5A is a testament to Analog Devices Inc.'s commitment to providing advanced RF and microwave solutions. Its integration of multiple functions into a single device allows for reduced system complexity and enhanced performance, making it an ideal choice for designers looking to optimize their RF systems.

For more information, datasheets, and support resources, visit the official Analog Devices Inc. website or contact their support team to ensure you are selecting the best product for your specific application needs.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.1045 $119.1045
2+ $114.6269 $229.2538
3+ $110.1493 $330.4479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess