EN
  • EN
  • DE

HMC675LP3ETR

Part No HMC675LP3ETR
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR RSCML 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Comparator General Purpose - 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name HMC675
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920491-HMC675LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC675LP3ETR CAD Model

Description

Analog Devices Inc. HMC675LP3ETR Mixer

The HMC675LP3ETR from Analog Devices Inc. is a high-performance, passive, double-balanced mixer that offers excellent isolation and low conversion loss. This mixer is a part of the Hittite Microwave product line from Analog Devices, which is renowned for its high-quality RF and microwave components. The HMC675LP3ETR is designed to meet the demanding requirements of wireless infrastructure, test and measurement equipment, and military applications.

This device operates over a wide frequency range, making it versatile for various applications. The RF and LO frequency range is from 6 GHz to 10 GHz, while the intermediate frequency (IF) range is from DC to 3 GHz. This broad frequency range allows for its use in a multitude of high-frequency signal processing tasks.

The HMC675LP3ETR boasts impressive performance characteristics. Its conversion loss is typically 9 dB, which ensures efficient signal conversion with minimal loss. Furthermore, the mixer provides excellent LO to RF isolation of 25 dB and LO to IF isolation of 35 dB, minimizing signal leakage and preserving signal integrity. The input IP3 is a remarkable 25 dBm, indicating its ability to handle high input power levels without significant distortion.

The device comes in a compact 3x3 mm QFN package, which is suitable for space-constrained applications. It is also designed for surface mount technology (SMT), which simplifies the assembly process and allows for efficient manufacturing. The HMC675LP3ETR is available in tape and reel packaging, making it ideal for high-volume production environments.

In conclusion, the HMC675LP3ETR from Analog Devices Inc. is a robust and reliable mixer component that offers a blend of performance, efficiency, and versatility. Its wide frequency range, low conversion loss, and high isolation levels make it an excellent choice for designers looking to enhance their RF and microwave systems.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess