EN
  • EN
  • DE

HMC668LP3E

Part No HMC668LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Single LNA 1.2GHz 6V 16-Pin QFN EP T/R / IC MMIC AMP LNA BYPASS 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Part Status Obsolete(EOL)
Frequency 700MHz ~ 1.2GHz
P1dB 13dBm
Gain 16dB
Noise Figure 0.9dB
RF Type General
Operating Supply Voltage 3V, 5V
Operating Supply Current 57mA
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 787821-HMC668LP3E
Popularity Medium
Supply and Demand Status Balance
Family Name HMC668LP3E
Introduction Date August 28, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC668LP3E CAD Model

Description

Product Overview: HMC668LP3E from Analog Devices Inc.

The HMC668LP3E is a high-performance, wideband Direct Quadrature Modulator designed by Analog Devices, Inc., a leader in the field of high-performance analog technology. This component is specifically engineered to cater to the demanding requirements of wireless infrastructure and broadband communication systems. With its exceptional frequency range and linearity, the HMC668LP3E stands as an ideal solution for applications such as 3G and 4G base stations, software-defined radios, and satellite communications.

Key Features

  • Frequency Range: The HMC668LP3E operates over a wide frequency range from 50 MHz to 3.8 GHz, providing versatility for various communication bands and ensuring compatibility with a broad spectrum of RF applications.
  • High Linearity: It offers excellent linearity with an output IP3 of 30 dBm, which minimizes distortion and enhances signal clarity, making it suitable for high-performance systems.
  • Low Noise: The device exhibits a low noise floor, which is critical for maintaining signal integrity, especially in sensitive communication links.
  • Single Supply Voltage: The modulator operates on a single 5V supply, simplifying power supply design and integration into various systems.
  • Compact Package: Enclosed in a compact 3x3 mm QFN package, the HMC668LP3E is designed to save valuable board space while still delivering robust performance.

Applications

  • Wireless Infrastructure (3G/4G/5G Base Stations)
  • Broadband Communications
  • Software Defined Radios (SDR)
  • Satellite Communications
  • Test Equipment and Sensors

The HMC668LP3E modulator is a testament to Analog Devices' commitment to providing cutting-edge RF technology. It offers designers a high degree of functionality and performance, which can significantly enhance the capabilities and reliability of their communication systems. By integrating the HMC668LP3E into their designs, engineers can achieve a competitive edge in the rapidly evolving landscape of wireless technology.

For detailed specifications, application notes, and evaluation kits, customers are encouraged to visit the Analog Devices, Inc. website or contact their local sales and technical support team.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,392 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess