EN
  • EN
  • DE

HMC654LP2ETR

Part No HMC654LP2ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 4DB 50OHM 6VDFN / RF Attenuators 4dB 0 Hz ~ 25 GHz 50 Ohms 6-TDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Attenuation Value 4dB
Frequency Range 0 Hz ~ 25 GHz
Impedance 50 Ohms
Package / Case 6-TDFN Exposed Pad
Base Product Number HMC654
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812871-HMC654LP2ETR
Ultra Librarian 3D Model Ultra Librarian HMC654LP2ETR CAD Model

Description

Analog Devices Inc.'s HMC654LP2ETR: A High-Performance GaAs MMIC SMT PHEMT Low Noise Amplifier

The HMC654LP2ETR is a cutting-edge low noise amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This state-of-the-art LNA is part of the Hittite Microwave product line, renowned for its high quality and reliability in demanding applications. The HMC654LP2ETR is built using Gallium Arsenide (GaAs) Pseudomorphic High Electron Mobility Transistor (PHEMT) technology, which enables it to deliver exceptional performance with low noise figures and high gain.

Encased in a compact 2x2 mm surface-mount technology (SMT) package, the HMC654LP2ETR is perfectly suited for integration into space-constrained applications without compromising on performance. Its small form factor makes it an ideal choice for a variety of radio frequency (RF) and microwave systems, including point-to-point radios, VSAT, military and space applications, as well as test instrumentation.

With a frequency range from 2 GHz to 6 GHz, the HMC654LP2ETR provides a wide bandwidth, making it versatile for multiple RF bands. The device boasts a high gain of 19 dB and a low noise figure of 1.3 dB, ensuring excellent signal amplification with minimal added noise. This combination of features allows for superior signal clarity and improved sensitivity in receiver circuits.

The HMC654LP2ETR also features a power control pin that allows for an adjustable gain, providing designers with flexibility in optimizing system performance. Additionally, the device is rated for operation across a wide temperature range, making it reliable in various environmental conditions.

With its robust design, the HMC654LP2ETR is capable of withstanding the rigors of challenging environments, which is a testament to Analog Devices Inc.'s commitment to producing high-quality, durable components. The LNA is also RoHS compliant, ensuring that it meets current environmental standards for electronic products.

In summary, the HMC654LP2ETR from Analog Devices Inc. represents a blend of advanced technology, superior performance, and practical design. It is an excellent choice for engineers looking to enhance the performance of their RF systems with a reliable, high-performance low noise amplifier.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
MACOM Technology Solutions
Lowest to $34.1545
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6627 $54.6508
9+ $11.2104 $100.8936
14+ $10.8601 $152.0414
20+ $10.5098 $210.1960
25+ $10.1594 $253.9850
33+ $9.1085 $300.5805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess