EN
  • EN
  • DE

HMC641LC4TR

Part No HMC641LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 20GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
RF Type General Purpose
Topology Absorptive
Circuit SP4T
Frequency Range DC ~ 20GHz
Isolation 40dB
Insertion Loss 2.3dB
Test Frequency 20GHz
P1dB 22dBm
IIP3 38dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Part Number Series HMC641
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808627-HMC641LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC641LC4TR CAD Model

Description

Product Overview: HMC641LC4TR by Analog Devices Inc.

The HMC641LC4TR is a high-performance RF (Radio Frequency) Single Pole Four Throw (SP4T) switch designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the company's Hittite Microwave product line, which is renowned for its high-quality RF and microwave devices.

Ideal for a wide range of applications, including cellular infrastructure, test equipment, and military end-uses, the HMC641LC4TR offers exceptional performance across a broad spectrum of frequencies. It operates within the DC to 20 GHz range, making it highly versatile for various RF signal routing needs.

The switch is encapsulated in a compact 4x4 mm QFN (Quad Flat No-lead) package, designated as LC4, which is conducive for space-constrained applications. The HMC641LC4TR comes in a tape and reel packaging format, indicated by the 'TR' suffix, making it suitable for automated assembly processes.

With an insertion loss of less than 2.5 dB and isolation up to 45 dB, the HMC641LC4TR ensures minimal signal attenuation and excellent cross-talk prevention between channels. Its high isolation performance is particularly beneficial in applications where signal integrity is paramount. The switch also boasts a fast switching speed, with typical switching times of 12 ns, which is critical for applications requiring rapid signal routing changes.

The HMC641LC4TR is designed to be robust, featuring an input IP3 (Third-Order Intercept Point) of 50 dBm, which demonstrates its ability to handle high power levels without significant signal distortion. Additionally, the switch operates over a wide temperature range, from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

In summary, the HMC641LC4TR from Analog Devices Inc. is a superior choice for designers seeking a high-quality SP4T switch with wide frequency range, low insertion loss, high isolation, fast switching speed, and robust power handling capabilities. Its packaging and performance characteristics make it an ideal component for sophisticated RF signal routing applications in both commercial and military sectors.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess