EN
  • EN
  • DE

HMC6380LC4BTR

Part No HMC6380LC4BTR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC OSC VCO WIDEBAND 24SMD / RF Amplifier IC Radar 8GHz ~ 16GHz 24-CSMT (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 8GHz ~ 16GHz
RF Type Radar
Voltage - Supply 5V
Current - Supply 75mA
Mounting SMD (SMT)
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CSMT (4x4)
Base Product Number HMC6380
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-HMC6380LC4BTRCT,HMC6380LC4BTR-ND,505-HMC6380LC4BTR,505-HMC6380LC4BTRDKR
Standard Package 100
Win Source Part Number 1229303-HMC6380LC4BTR
Ultra Librarian 3D Model Ultra Librarian HMC6380LC4BTR CAD Model

Description

The HMC6380LC4BTR from Analog Devices Inc. is a state-of-the-art integrated circuit designed for high-performance RF (Radio Frequency) applications. This component is part of Analog Devices' renowned Hittite Microwave product line, which is well-regarded for its precision and reliability in demanding environments.

Key Features

  • Frequency Range: The HMC6380LC4BTR operates over a broad frequency range, making it suitable for a variety of RF applications, including telecommunications, radar systems, and electronic warfare.
  • High Linearity: This device is engineered to provide high linearity, ensuring minimal distortion in signal processing applications and maintaining signal integrity across its operating frequency range.
  • Low Noise Figure: With its low noise figure, the HMC6380LC4BTR is capable of amplifying signals with minimal added noise, which is critical for high-sensitivity receivers and other applications requiring a clean signal.
  • Surface Mount Package: The component comes in a compact LC4B surface-mount package, which allows for efficient utilization of board space and is suitable for high-density circuit designs.

Applications

The versatility of the HMC6380LC4BTR makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Communication infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the HMC6380LC4BTR is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it performs consistently in even the most challenging conditions.

Conclusion

With its robust feature set and wide-ranging applicability, the HMC6380LC4BTR from Analog Devices Inc. is a superior choice for designers and engineers looking for a reliable RF solution. Whether for commercial or military use, this component delivers the performance needed to drive innovation and efficiency in RF systems.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess