EN
  • EN
  • DE

HMC629LP4ETR

Part No HMC629LP4ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 3DB-45DB 24VFQFN / RF Attenuators 3dB ~ 45dB 0 Hz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Attenuation Value 3dB ~ 45dB
Frequency Range 0 Hz ~ 6 GHz
Impedance 50 Ohms
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC629
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920474-HMC629LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC629LP4ETR CAD Model

Description

Analog Devices Inc.'s HMC629LP4ETR: A High-Performance Amplifier for Demanding Applications

The HMC629LP4ETR is a state-of-the-art RF amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This product is part of their Hittite Microwave product line, which is well-known for delivering exceptional quality and reliability. The HMC629LP4ETR is specifically engineered to meet the rigorous demands of a wide range of applications, including telecommunications, aerospace, and defense systems.

With its broad frequency range from DC to 6 GHz, the HMC629LP4ETR is an incredibly versatile component that can be used in various stages of RF and IF signal chains. It boasts a high gain of 17 dB with a +39 dBm output IP3, which allows it to provide a strong and clear signal amplification. This makes it an ideal choice for applications that require high linearity and a low noise figure.

The HMC629LP4ETR comes in a compact 4x4 mm QFN package, which enables it to fit into tight spaces without sacrificing performance. This small form factor, combined with its excellent thermal properties, ensures that the device can operate efficiently even in environments with limited airflow or cooling capabilities.

Additional features of the HMC629LP4ETR include a single supply voltage of 5V, an integrated active bias network which provides stable performance over temperature and process variations, and an output power detector that simplifies system level gain control and power monitoring. The device also has an enable/disable function that allows for easy power management and can help in reducing power consumption when the amplifier is not in active use.

Overall, the HMC629LP4ETR from Analog Devices Inc. represents a blend of performance, flexibility, and reliability. Its robust construction and advanced features make it an excellent choice for designers and engineers looking to enhance their systems with a high-quality amplifier that can deliver consistent results even in the most challenging conditions.

For more information, technical specifications, or to order the HMC629LP4ETR, please visit Analog Devices Inc.'s official website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5714 $315.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess