EN
  • EN
  • DE

HMC629ALP4ETR

Part No HMC629ALP4ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 45DB 50OHM 24VFQFN / RF Attenuators 45dB 0 Hz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Attenuation Value 45dB
Frequency Range 0 Hz ~ 6 GHz
Impedance 50 Ohms
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC629
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920473-HMC629ALP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC629ALP4ETR CAD Model

Description

Introducing the HMC629ALP4ETR from Analog Devices Inc.

The HMC629ALP4ETR is a state-of-the-art GaAs pHEMT MMIC (Monolithic Microwave Integrated Circuit) Amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This high-quality amplifier is specifically engineered for a wide range of RF and microwave applications, offering exceptional performance across a broad frequency range.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it versatile for different applications, including but not limited to, telecommunications, test equipment, and electronic warfare systems.
  • High Gain: With its high gain levels, the HMC629ALP4ETR ensures amplified signal strength, which is crucial for maintaining signal integrity in complex RF systems.
  • Output Power: It delivers robust output power, contributing to its ability to drive signals through various components and long distances without significant loss.
  • Low Noise Figure: The low noise figure of this amplifier ensures minimal added noise to the system, preserving the quality of the original signal throughout the amplification process.
  • Single Supply Voltage: The HMC629ALP4ETR operates on a single supply voltage, simplifying power supply design and reducing system complexity.

Applications

The versatility of the HMC629ALP4ETR makes it suitable for a range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Fiber optic applications
  • Test instrumentation
  • Electronic countermeasures
  • Military and space

Product Specifications

The HMC629ALP4ETR comes in a compact 4x4 mm QFN package, which is ideal for space-constrained applications. Its RoHS compliance ensures that it meets current environmental standards for electronic components. The device is available in tape and reel packaging, which facilitates efficient assembly processes for high-volume production environments.

With its combination of high performance, wide frequency range, and versatile applications, the HMC629ALP4ETR from Analog Devices Inc. represents a premier solution for designers looking to enhance their RF and microwave systems.

For detailed technical specifications, application support, and ordering information, please visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess