EN
  • EN
  • DE

HMC624LP4E

Part No HMC624LP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description ATTENUATOR DGTL 6BIT 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Obsolete(EOL)
Attenuation Value 0.5dB to 31.5dB
Frequency Range 0 to 6GHz
Impedance 50 Ohm
Dimension 24-VQFN Exposed Pad
Win Source Part Number 47023-HMC624LP4E
Family Name HMC624LP4
Introduction Date August 06, 2007
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC624LP4E CAD Model

Description

The HMC624LP4E from Analog Devices Inc. is a state-of-the-art Digital Attenuator, designed to offer precise attenuation over a broad frequency range. This high-performance component is an ideal solution for applications that require accurate control of signal levels in a variety of RF and microwave systems.

Key Features:

  • Frequency Range: The HMC624LP4E operates effectively across a wide frequency range of 0.5 GHz to 6 GHz, making it suitable for a diverse array of RF applications including cellular infrastructure, broadband wireless services, Fixed Wireless Access (FWA), and satellite communications.
  • Attenuation Range: It offers a wide attenuation range from 0 to 31.5 dB, with 0.5 dB steps, allowing for fine-tuning of signal levels to achieve optimal system performance.
  • High Accuracy: The digital control interface provides 6-bit parallel control, ensuring high accuracy and repeatability of the attenuation settings.
  • Low Insertion Loss: With its low insertion loss, this digital attenuator minimizes the impact on the overall signal chain, preserving signal integrity while adjusting attenuation levels.
  • Single Positive Supply: The device operates on a single positive supply voltage, simplifying power supply design and integration into existing systems.
  • Compact Package: Housed in a compact 4x4 mm QFN package, the HMC624LP4E is designed for space-constrained applications, without compromising on performance.

Applications:

The versatility of the HMC624LP4E makes it an excellent choice for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Telecommunications and Data Communications
  • Military Radar and Radios
  • Wireless Infrastructure
  • RF and IF Signal Chains

Overall, the HMC624LP4E from Analog Devices Inc. represents a blend of performance, reliability, and flexibility, making it a top contender for designers looking to incorporate digital attenuation into their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
ATTEN,DIG,5 BIT, 31 DB, CONSTANT
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,15.5 DB,5-BIT
Lowest to $37.1914
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
Mini-Circuits
0 DB SMT FXD ATTEN, DC-5000 MHZ
Lowest to $83.5821
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR, 1-BIT, 10 DB, DC-30
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0688 $64.5504
18+ $6.6205 $119.1690
28+ $6.4137 $179.5836
38+ $6.2070 $235.8660
49+ $5.9991 $293.9559
65+ $5.3788 $349.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,422 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess