EN
  • EN
  • DE

HMC624ACPSZ-EP-RL7

Part No HMC624ACPSZ-EP-RL7
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description EP VARIABLE GAIN ATTENUATOR / RF Attenuators 0.5dB ~ 31.5dB 100 MHz ~ 6 GHz 50 Ohms 360mW 24-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Attenuation Value 0.5dB ~ 31.5dB
Frequency Range 100 MHz ~ 6 GHz
Power (Watts) 360mW
Impedance 50 Ohms
Package / Case 24-VFQFN Exposed Pad, CSP
Base Product Number HMC624
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357000-HMC624ACPSZ-EP-RL7
Ultra Librarian 3D Model Ultra Librarian HMC624ACPSZ-EP-RL7 CAD Model

Description

Analog Devices Inc. HMC624ACPSZ-EP-RL7: A High-Performance Digital Attenuator

The HMC624ACPSZ-EP-RL7 is a state-of-the-art digital attenuator developed by Analog Devices Inc., a company renowned for its high-quality and innovative semiconductor products. This device is part of the HMC series and is specifically engineered to meet the stringent requirements of high-precision and high-reliability applications in the defense, aerospace, and industrial sectors.

Constructed with the latest semiconductor technologies, the HMC624ACPSZ-EP-RL7 offers exceptional performance characteristics that make it an ideal choice for systems where precise signal attenuation is critical. With its wide frequency range from DC to 6 GHz, this digital attenuator can be utilized in a variety of RF and microwave applications, including electronic warfare, radar systems, communication equipment, and test instrumentation.

One of the key features of the HMC624ACPSZ-EP-RL7 is its 6-bit digital control interface, which provides 31.5 dB of attenuation with a fine step size of 0.5 dB. This level of control ensures that users can adjust the attenuation to the exact level required for their specific application, leading to improved system performance and accuracy. The digital control interface is both user-friendly and flexible, making system integration straightforward.

The HMC624ACPSZ-EP-RL7 also boasts a robust design with its EP suffix, indicating that it is an "Enhanced Product" that has been subjected to additional testing and quality measures. As a result, it meets the high-reliability standards required for military and space-grade components. The "RL7" in the product code denotes the packaging and quality level, ensuring that each unit is delivered in a condition that meets the highest industry standards.

Furthermore, the device is packaged in a compact 24-lead, 4x4 mm SMT package, making it suitable for space-constrained applications while still providing excellent thermal performance. Its non-reflective design with 50 Ohm matched impedance minimizes signal reflections and losses, ensuring that the signal integrity is maintained throughout the attenuation range.

In summary, the HMC624ACPSZ-EP-RL7 from Analog Devices Inc. is a highly precise, reliable, and versatile digital attenuator that is perfectly suited for demanding applications where performance and durability are paramount. With its advanced features and robust construction, it stands as an exemplary solution for engineers looking to enhance their system's signal control capabilities.

You May Also Be Interested in

Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess