EN
  • EN
  • DE

HMC617LP3E

Part No HMC617LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 550MHZ-1.2GHZ 16QFN / GaAs SMT PHEMT LOW NOISE AMPLIFIER, 0.55 - 1.2 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Part Status Obsolete (End Of Life)
Frequency 550MHz ~ 1.2GHz
P1dB 21dBm
Gain 16dB
Noise Figure 0.5dB
RF Type General Purpose
Supply Voltage (V) 3V, 5V
Current - Supply 88mA
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Part Number Series HMC617
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814408-HMC617LP3E
Ultra Librarian 3D Model Ultra Librarian HMC617LP3E CAD Model

Description

The HMC617LP3E from Analog Devices Inc. is a high-performance, easy-to-use RF (Radio Frequency) amplifier that is part of their Hittite Microwave product line. This amplifier is designed to operate over a broad frequency range, making it suitable for a wide array of applications in the RF and microwave domains.

Key Features

  • Frequency Range: The HMC617LP3E operates over a frequency range from 0.5 GHz to 14 GHz, providing versatility for use in various systems such as point-to-point radios, satellite communications, and radar applications.
  • Gain: This amplifier offers a high gain of 13 dB, which allows for signal amplification with minimal additional noise, ensuring a clean and strong output signal.
  • Output Power: It provides an output power of +17 dBm at 1 dB compression, delivering consistent performance for driving subsequent stages in the signal chain.
  • Supply Voltage: The device operates on a single supply voltage of +5V, simplifying power supply requirements and system design.
  • Package: The HMC617LP3E comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications while also providing excellent thermal performance.
  • Applications: Due to its broad frequency range and high linearity, it is well-suited for use in fiber optic systems, test instrumentation, and broadband communication systems.

Product Specifications

Parameter Value
Frequency Range 0.5 GHz to 14 GHz
Gain 13 dB
Output Power (P1dB) +17 dBm
Supply Voltage +5V
Package 3x3 mm QFN

The HMC617LP3E is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the RF and microwave industries. Its robust performance and wide frequency range make it an excellent choice for designers looking to enhance their systems with a versatile and efficient amplifier.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,984 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess