EN
  • EN
  • DE

HMC613LC4BTR

Part No HMC613LC4BTR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP RADAR 100MHZ-20GHZ 24SMT / RF Amplifier IC Radar 100MHz ~ 20GHz 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Frequency 100MHz ~ 20GHz
RF Type Radar
Voltage - Supply 3.3V
Current - Supply 80mA
Mounting SMD (SMT)
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC613
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 100
Win Source Part Number 1001766-HMC613LC4BTR
Ultra Librarian 3D Model Ultra Librarian HMC613LC4BTR CAD Model

Description

Analog Devices Inc. HMC613LC4BTR RF Amplifier

The HMC613LC4BTR from Analog Devices Inc. is a high-performance RF (Radio Frequency) amplifier designed to address the needs of demanding RF and microwave applications. This device is part of Analog Devices' Hittite Microwave products, renowned for their quality and performance in the RF, microwave, and millimeter-wave domain.

Key Features

  • Frequency Range: The amplifier operates over a wide frequency range, making it suitable for a variety of applications in both commercial and military markets.
  • Gain: It offers a high gain, which is essential for applications that require signal amplification without significant noise addition.
  • Output Power: The HMC613LC4BTR provides robust output power, ensuring that signals can be transmitted effectively even in challenging environments.
  • Linearity: Excellent linearity performance is a hallmark of this product, which is critical for maintaining signal fidelity and reducing distortion.
  • Package: The device is available in a compact 4x4 mm QFN package, which saves valuable board space and is suitable for high-density circuit designs.

Applications

The versatility of the HMC613LC4BTR RF amplifier allows it to be used in a wide range of applications, including:

  • Test equipment and sensors
  • Satellite communications
  • Telecommunications infrastructure
  • Defense and aerospace systems
  • RF and microwave radios and base stations

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the HMC613LC4BTR is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. With its combination of wide frequency range, high gain, and compact form factor, this RF amplifier is an ideal choice for designers who require the best in RF amplification technology.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and technical support teams.

You May Also Be Interested in

MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess