EN
  • EN
  • DE

HMC590LP5ETR

Part No HMC590LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 6GHZ-9.5GHZ 32QFN / RF Amplifier IC 6GHz ~ 9.5GHz 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Frequency 6GHz ~ 9.5GHz
P1dB 33dBm
Gain 19dB
Voltage - Supply 7V
Current - Supply 1.34A
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC590
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 500
Win Source Part Number 1028902-HMC590LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC590LP5ETR CAD Model

Description

Product Overview: HMC590LP5ETR by Analog Devices Inc.

The HMC590LP5ETR is a high-performance, GaAs PHEMT MMIC Power Amplifier from Analog Devices Inc., designed to operate in the frequency range of 15 to 20 GHz. This versatile component is ideal for applications in point-to-point radios, military, and space as well as various communication systems that require a high level of signal amplification with minimal distortion.

Key Features

  • Frequency Range: The amplifier is optimized for operations between 15 GHz and 20 GHz, making it suitable for K-band applications.
  • Output Power: It delivers an output power of 27 dBm (0.5 Watt) with a gain of 22 dB, ensuring strong signal amplification for a wide range of applications.
  • Power Added Efficiency (PAE): The HMC590LP5ETR offers a Power Added Efficiency of 25%, which is indicative of its effective conversion of DC power into RF power.
  • Supply Voltage: A single supply voltage of +5V is required for operation, simplifying power supply design.
  • Package: The device comes in a leadless QFN 5x5 mm surface mount package, known as LP5, which is suitable for compact system designs and allows for efficient thermal management.

Applications

The HMC590LP5ETR's high-frequency operation and robust performance make it an excellent choice for various demanding applications. These include:

  • Point-to-point and point-to-multipoint radios
  • VSAT
  • Test instrumentation
  • Space and military hardware
  • Fixed wireless access systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to high-quality products, and the HMC590LP5ETR is no exception. The device is fabricated using a reliable and robust GaAs PHEMT process, ensuring consistent performance and durability over time. Furthermore, it is RoHS compliant and lead-free, catering to environmental standards and regulations.

With its combination of high output power, efficiency, and broad frequency range, the HMC590LP5ETR is a strategic choice for designers looking to enhance the performance of their high-frequency communication systems.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.4684 $259.4684
2+ $232.6267 $465.2534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess