EN
  • EN
  • DE

ENE3296B 622.08MHZ

Part No ENE3296B 622.08MHZ
Manufacturer NDK
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NDK
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822670-ENE3296B 622.08MHZ
Ultra Librarian 3D Model Ultra Librarian ENE3296B 622.08MHZ CAD Model

Description

The ENE3296B 622.08MHz from NDK is a high-frequency crystal oscillator, specifically a TCXO (Temperature Compensated Crystal Oscillator). TCXOs are designed to provide a stable frequency output over a wide range of temperatures, making them crucial components in applications demanding precise timing and frequency control. This particular oscillator operates at 622.08 MHz, a frequency often used in high-speed data communication and telecommunications equipment.

Applications

  • Fiber Optic Communication Systems: Used in transceivers and other equipment where precise timing is essential for high-speed data transmission.
  • Synchronous Ethernet: Provides a stable clock source for maintaining synchronization in Ethernet networks.
  • Base Stations: Employed in cellular base stations to maintain accurate carrier frequencies and timing synchronization.
  • Test and Measurement Equipment: Used in frequency counters, signal generators, and spectrum analyzers for accurate measurements.
  • GPS and Navigation Systems: Provides a stable reference frequency for timing and positioning calculations.

Features

  • High Frequency Output: Operates at 622.08 MHz, suitable for high-speed applications.
  • Temperature Compensation: Maintains frequency stability over a wide temperature range.
  • Low Phase Noise: Provides a clean output signal with minimal phase jitter.
  • Small Size: Compact design allows for integration into space-constrained applications.
  • High Stability: Provides a stable and accurate frequency reference.

Benefits

  • Improved System Performance: The stable and accurate frequency output ensures reliable operation of communication and timing-critical systems.
  • Reduced Errors: Minimizes timing errors in data transmission and processing, leading to higher accuracy.
  • Enhanced Reliability: Temperature compensation ensures consistent performance across varying environmental conditions.
  • Simplified Integration: The compact size and standard interface facilitate easy integration into existing designs.
  • Cost-Effective Solution: Provides a high-performance timing solution at a competitive price point.

Additional Details

The ENE3296B typically requires a supply voltage of 3.3V and has a specified frequency stability, usually expressed in parts per million (ppm), over its operating temperature range. The operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of environments. Phase noise performance is a critical parameter, often specified at various frequency offsets from the carrier frequency. Package sizes vary but are often small, surface-mount packages.

Proper decoupling and PCB layout techniques are important to achieve optimal performance. A stable and clean power supply is essential for minimizing frequency drift and phase noise. Consult the NDK datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess