EN
  • EN
  • DE

HMC564LC4TR

Part No HMC564LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 7GHZ-14GHZ 24QFN / GaAs SMT pHEMT LOW NOISE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 7GHz ~ 14GHz
P1dB 13dBm
Gain 17dB
Noise Figure 1.8dB
RF Type General Purpose
Supply Voltage (V) 2.5V ~ 3.5V
Current - Supply 75mA
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series HMC564
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810914-HMC564LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC564LC4TR CAD Model

Description

Product Overview: HMC564LC4TR by Analog Devices Inc.

The HMC564LC4TR is a high-performance, wideband, Double-Balanced Mixer designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is part of the Hittite microwave product family and is engineered to meet the demanding requirements of communication, test and measurement, and military applications.

Operating over an RF and LO frequency range of 6 GHz to 26 GHz with an IF frequency range of DC to 8 GHz, the HMC564LC4TR offers exceptional versatility. This mixer provides users with a wide range of potential uses, from satellite communications to radar systems. Its high isolation and low conversion loss make it an ideal choice for complex RF systems.

The HMC564LC4TR is housed in a compact 4x4 mm surface-mount leadless chip carrier package, which allows for efficient use of board space and is compatible with automated assembly equipment. This package is not only space-saving but also offers excellent electrical and thermal performance.

This mixer's design incorporates on-chip balun structures which provide a balanced performance and simplify the RF and LO interfaces. The integrated baluns reduce the need for external components, thus minimizing the overall component count and simplifying the design-in process for engineers.

Key features of the HMC564LC4TR include:

  • Wideband performance with RF/LO frequency from 6 GHz to 26 GHz
  • IF frequency range from DC to 8 GHz
  • Passive double-balanced mixer design
  • High isolation and low conversion loss
  • Compact 4x4 mm SMT package
  • Integrated on-chip balun structures

The combination of wide frequency range, high performance, and compact form factor makes the HMC564LC4TR a superior choice for system designers looking to create high-frequency, high-precision applications. Analog Devices Inc. ensures that this product meets rigorous quality standards, providing reliability and performance that customers expect from a leading semiconductor manufacturer.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7508 $58.7508
3+ $48.2058 $144.6174
4+ $46.6993 $186.7972
5+ $45.1929 $225.9645
6+ $43.6865 $262.1190
8+ $39.1672 $313.3376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess