EN
  • EN
  • DE

HMC5622LS7TR

Part No HMC5622LS7TR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description RF Amp Single Power Amp 33.5GHz Automotive 20-Pin CLLCC EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008622-HMC5622LS7TR
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC5622LS7TR CAD Model

Description

Product Overview: HMC5622LS7TR by Analog Devices Inc.

The HMC5622LS7TR from Analog Devices Inc. represents a cutting-edge solution in the field of RF/microwave frequency generation and signal processing. This high-performance product is designed to cater to a broad range of applications, including telecommunications, aerospace, defense, and test equipment. The HMC5622LS7TR is part of Analog Devices' Hittite Microwave product line, which is renowned for its precision and reliability.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for diverse applications that require precise frequency control and signal purity.
  • Output Power: It delivers consistent output power across its operating range, ensuring signal integrity and performance.
  • Phase Noise Performance: The HMC5622LS7TR boasts excellent phase noise characteristics, which is critical for systems requiring high signal-to-noise ratios.
  • Package: It comes in a compact surface-mount package, the LS7TR, which allows for ease of integration into various circuit designs without compromising on space.

Applications

The versatility of the HMC5622LS7TR makes it an ideal choice for a multitude of applications. It is extensively used in:

  • Point-to-point and point-to-multipoint radios
  • Military radar and communication systems
  • Satellite communication equipment
  • Test and measurement instruments

Quality and Support

Analog Devices Inc. is committed to providing high-quality products and the HMC5622LS7TR is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance. Additionally, customers can rely on comprehensive technical support from Analog Devices, including detailed datasheets, application notes, and design resources to facilitate product integration and use.

Ordering Information

The HMC5622LS7TR is available for order, with options for bulk quantities and reel packaging to accommodate production requirements. Analog Devices' distribution network ensures prompt delivery and service, making the HMC5622LS7TR a dependable choice for your frequency generation needs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Phoenix Contact
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess