EN
  • EN
  • DE

HMC5622LS7

Part No HMC5622LS7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 27.3-33.5GHZ 20CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Win Source Part Number 873780-HMC5622LS7
Ultra Librarian 3D Model Ultra Librarian HMC5622LS7 CAD Model

Description

The HMC5622LS7 is a high-performance, wideband Direct Digital Synthesizer (DDS) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This advanced component is a vital part of many electronic systems, offering precise frequency generation and modulation capabilities across a broad spectrum of applications.

Key Features

  • Wide Frequency Range: The HMC5622LS7 operates over a wide frequency range, making it suitable for diverse applications from RF communication to precision instrumentation.
  • High Resolution: With its high-resolution 32-bit frequency tuning word, this DDS can generate frequencies with very fine resolution, allowing for precise control over the output signal.
  • Programmable Phase and Amplitude: Users can program both the phase and amplitude, providing enhanced flexibility for complex waveform generation.
  • Low Phase Noise: The device boasts low phase noise performance, which is critical for applications requiring high signal integrity and stability.
  • Integrated System Components: The HMC5622LS7 includes an integrated digital-to-analog converter (DAC) and comparator, simplifying system design and reducing the need for additional components.

Applications

The versatility of the HMC5622LS7 makes it an ideal choice for various applications, including:

  • Wireless communication systems
  • Test and measurement equipment
  • Radar and scanning systems
  • Signal generators
  • Phase-locked loops (PLLs)

Technical Specifications

The HMC5622LS7 is housed in a compact surface-mount package, designed for easy integration into a wide range of electronic assemblies. It requires a single 3.3V power supply and operates over an industrial temperature range. The device also features serial control interface, allowing for easy programming and control via a microcontroller or processor.

Conclusion

Analog Devices Inc.'s HMC5622LS7 Direct Digital Synthesizer is a state-of-the-art component that combines performance with flexibility, making it an excellent choice for engineers and designers looking to incorporate reliable frequency synthesis into their advanced electronic systems.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess