EN
  • EN
  • DE

HMC548LP3ETR

Part No HMC548LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 1.2GHZ-3GHZ 16SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Amplifier IC GPS 1.2GHz ~ 3GHz 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name HMC548
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-1458, 1127-1458-6, 1127-1458-1, 1127-1458-2, 1127-1458-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873776-HMC548LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC548LP3ETR CAD Model

Description

Analog Devices Inc. HMC548LP3ETR: High-Performance RF Mixer

The HMC548LP3ETR from Analog Devices Inc. is a state-of-the-art RF mixer product designed to cater to the demanding requirements of modern communication systems. This high-quality component is part of the Hittite Microwave product family, which is renowned for its performance and reliability in RF, microwave, and millimeter-wave applications.

With its wide frequency range, the HMC548LP3ETR is a versatile mixer that can be used in a variety of applications including cellular/4G infrastructure, test equipment, and satellite communications. It is designed to provide excellent linearity, noise performance, and isolation, which are critical parameters for high-performance RF systems.

The HMC548LP3ETR operates over a wide frequency range, with the Local Oscillator (LO) and Intermediate Frequency (IF) ports supporting a broad spectrum, making it suitable for diverse RF applications. This mixer is not just about wide frequency coverage; it also boasts a passive design, which means it does not require external DC power for operation, thereby simplifying system design and power management.

Key features of the HMC548LP3ETR include:

  • Passive double-balanced mixer design
  • Wide frequency range support for RF, LO, and IF ports
  • High isolation between mixer ports
  • Excellent input IP3 (Input Third-Order Intercept) performance
  • Lead-free and RoHS compliant
  • Compact 3x3 mm QFN package

The device is available in a surface-mount package, specifically the 3x3 mm QFN package, which makes it suitable for compact and space-constrained designs. The HMC548LP3ETR is also lead-free and RoHS compliant, ensuring it meets the environmental standards and restrictions on hazardous substances in electrical and electronic equipment.

Analog Devices Inc. has a strong reputation for creating products that integrate seamlessly into RF systems, and the HMC548LP3ETR is no exception. It is designed for ease of use and high integration, providing designers with a solution that not only meets but exceeds the performance requirements of their applications.

Whether you are designing a high-performance communication system or a sophisticated test and measurement setup, the HMC548LP3ETR RF mixer from Analog Devices Inc. is an excellent choice that promises to deliver quality, reliability, and performance.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0594 $68.2376
9+ $13.9974 $125.9766
13+ $13.5597 $176.2761
18+ $13.1231 $236.2158
23+ $12.6854 $291.7642
31+ $11.3733 $352.5723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess