EN
  • EN
  • DE

HMC545ETR

Part No HMC545ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC GAAS SW SPDT SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 3GHz
Isolation @ Frequency 24dB @ 3GHz (typ)
Insertion Loss @ Frequency 0.4dB @ 3GHz
IIP3 65dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 36dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
RF Type General Purpose
Case / Package SOT-26
Win Source Part Number 001644-HMC545ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC545ETR CAD Model

Description

Product Overview: HMC545ETR by Analog Devices Inc.

The HMC545ETR is a high-performance, single-pole, double-throw (SPDT) switch designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This switch is part of the Hittite Microwave Corporation product line from Analog Devices and is crafted to cater to the demanding requirements of RF and microwave applications.

Constructed using a silicon on insulator (SOI) process, the HMC545ETR offers excellent RF performance with a wide frequency range from DC to 4 GHz. This makes it highly suitable for diverse applications, including wireless infrastructure, test equipment, and military and space systems. The switch comes in a compact, surface-mount LFCSP package that measures 3mm x 3mm, which is ideal for space-constrained designs.

With its low insertion loss and high isolation, the HMC545ETR ensures minimal signal attenuation and prevents unwanted signal leakage between the RF paths. This results in a cleaner signal transmission, which is critical in high-performance systems. The switch also boasts fast switching speed, which is essential for applications that require rapid signal routing changes.

The HMC545ETR operates over a broad temperature range, ensuring reliable performance in varying environmental conditions. It also features a single control voltage, simplifying the control interface and reducing the complexity of the external control circuitry.

Key features of the HMC545ETR include:

  • Frequency Range: DC to 4 GHz
  • Low Insertion Loss
  • High Isolation
  • Fast Switching Speed
  • Single Control Voltage
  • Non-Reflective Design
  • 3mm x 3mm LFCSP Package
  • Operates Over a Wide Temperature Range

For designers and engineers looking for a reliable and efficient switching solution, the HMC545ETR from Analog Devices Inc. offers an exceptional balance of performance and integration. Its robust design and manufacturing quality make it a preferred choice for cutting-edge RF and microwave systems.

Whether you are developing communication systems, electronic warfare equipment, or sophisticated test and measurement setups, the HMC545ETR provides the functionality and reliability required to achieve optimal system performance.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5387 $59.2570
265+ $0.4421 $117.1565
405+ $0.4283 $173.4615
560+ $0.4144 $232.0640
725+ $0.4007 $290.5075
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,100 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess