EN
  • EN
  • DE

HMC544AETR

Part No HMC544AETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC GAAS SW SPDT SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency - Lower 0Hz
Frequency - Upper 4GHz
Isolation @ Frequency 12dB @ 4GHz (typ)
Insertion Loss @ Frequency 0.7dB @ 4GHz
IIP3 60dBm (typ)
Circuit SPDT
P1dB 39dBm
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5V
RF Type WiMax, WLAN
Case / Package SOT-26
Win Source Part Number 017004-HMC544AETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC544A
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HMC544AETR CAD Model

Description

Analog Devices Inc. HMC544AETR SPDT Switch

The HMC544AETR from Analog Devices Inc. is a high-performance Single Pole Double Throw (SPDT) non-reflective switch that operates within the frequency range of DC to 40 GHz. This product is a testament to Analog Devices' commitment to delivering cutting-edge technology in the field of RF (radio frequency) and microwave signal routing applications.

Designed for use in a variety of applications, including military and space, test instrumentation, and broadband communication systems, the HMC544AETR offers exceptional versatility. Its non-reflective nature ensures minimal signal interference, making it ideal for applications where signal integrity is paramount.

The switch is housed in a compact 3x3 mm surface-mount technology (SMT) package, which is perfect for space-constrained applications. The HMC544AETR also boasts impressive RF performance with high isolation and low insertion loss, which is crucial for maintaining the quality of the signal path in high-frequency applications.

Key features of the HMC544AETR include:

  • Frequency Range: DC to 40 GHz
  • Non-reflective SPDT switch
  • High isolation: Provides excellent signal separation between ports
  • Low insertion loss: Preserves signal strength and quality
  • Fast switching speed: Enables quick transitions between signal paths
  • RoHS compliant: Meets environmental and safety standards
  • 3x3 mm SMT package: Suitable for high-density PCB layouts

The device operates using a single positive control voltage ranging from 0 to +5V, simplifying the power supply requirements. Its robust design ensures reliable performance across a broad range of temperatures, making it an excellent choice for both commercial and rugged environments.

Analog Devices Inc. is known for its high-quality components that are at the forefront of innovation, and the HMC544AETR is no exception. With its advanced specifications and reliable performance, this SPDT switch is an essential component for engineers looking to create efficient and high-performing RF systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5217 $53.2595
85+ $1.2486 $106.1310
125+ $1.2096 $151.2000
175+ $1.1705 $204.8375
225+ $1.1315 $254.5875
300+ $1.0145 $304.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,213 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess