EN
  • EN
  • DE

HMC536MS8GETR

Part No HMC536MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC GAAS SW SPST 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency - Lower DC
Frequency - Upper 6GHz
Isolation @ Frequency 32dB @ 6GHz (typ)
Insertion Loss @ Frequency 0.7dB @ 6GHz
IIP3 48dBm (typ)
Topology Reflective
Circuit SPDT
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
RF Type General Purpose
Case / Package 8-MSG
Win Source Part Number 017002-HMC536MS8GETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC536MS8GETR CAD Model

Description

The HMC536MS8GETR is a high-performance, versatile Radio Frequency (RF) Single Pole Double Throw (SPDT) switch designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered to cater to the demanding requirements of wireless infrastructure, test equipment, and other RF applications.

Key Features

  • Frequency Range: The HMC536MS8GETR operates across a broad frequency range, making it suitable for various applications in the microwave spectrum.
  • High Isolation: The device provides excellent signal isolation, which is critical for minimizing cross-talk and maintaining signal integrity in complex RF systems.
  • Low Insertion Loss: It features a low insertion loss that ensures minimal signal attenuation when the switch is in the ON state, preserving signal strength and quality.
  • High Linearity: With its high linearity performance, the HMC536MS8GETR is ideal for applications where maintaining signal fidelity is paramount.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which can cause distortions and impair system performance.

Package and Quality

The HMC536MS8GETR is housed in a compact MSOP8G (MS8G) surface-mount package, which is conducive to space-constrained applications. The package is designed for optimal thermal performance and reliability. Analog Devices Inc. ensures that this product meets stringent quality standards, providing robust and consistent performance.

Applications

This RF switch is well-suited for a variety of applications, including:

  • Cellular/PCS/3G wireless infrastructure
  • WiMAX and LTE base stations
  • RFID systems
  • Test equipment and sensors
  • MMIC and module integration

Conclusion

With its exceptional performance characteristics and versatility, the HMC536MS8GETR from Analog Devices Inc. represents a top-tier solution for designers seeking a reliable and efficient RF switch. Its integration into RF systems promises enhanced performance, making it a valuable component in the advancement of modern wireless communication technologies.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7563 $89.5126
3+ $41.8688 $125.6064
5+ $40.4250 $202.1250
7+ $37.5375 $262.7625
8+ $36.0938 $288.7504
10+ $34.6500 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,435 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess