EN
  • EN
  • DE

HMC535LP4E

Part No HMC535LP4E
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC MMIC PHASE LOCK OSC 24-QFN / IC 15.4GHz 1 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Strip
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 15.4GHz
Divider/Multiplier No/No
Voltage - Supply 4.75V ~ 12.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC535
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC535LP4E,2156-HMC535LP4E-505,1127-1452
Standard Package 1
Win Source Part Number 1227703-HMC535LP4E
Ultra Librarian 3D Model Ultra Librarian HMC535LP4E CAD Model

Description

Analog Devices Inc. HMC535LP4E

The HMC535LP4E from Analog Devices Inc. is a high-performance, GaAs PHEMT MMIC Voltage-Controlled Oscillator (VCO) designed to cater to a wide range of RF and microwave applications. This versatile component operates within the frequency range of 5 GHz to 10 GHz, making it an ideal choice for use in point-to-point and point-to-multipoint radios, VSAT, military and space, test instrumentation, and fixed wireless access systems.

Encased in a compact 4x4 mm QFN leadless package, the HMC535LP4E integrates resonators, negative resistance devices, and varactor diodes, thereby providing a complete solution for VCO design challenges. This level of integration not only simplifies the overall design process but also enhances performance by minimizing the number of external components required.

The VCO features a wide tuning voltage range, which provides designers with the flexibility to achieve the desired frequency without the need for complex external tuning elements. Its excellent phase noise performance ensures a clean signal output, which is critical for high-quality communication systems and sensitive RF applications.

Another notable attribute of the HMC535LP4E is its output power. It delivers consistent and reliable output across the entire frequency range, which ensures stable operation in various environmental conditions. The VCO also offers a low pushing figure, which minimizes frequency variations due to supply voltage changes, and a low pulling figure, which reduces frequency perturbations due to load impedance changes.

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC535LP4E is no exception. It is designed to meet the stringent requirements of today's RF and microwave industries, providing a robust and dependable solution for high-frequency oscillator needs.

In summary, the HMC535LP4E stands out as a high-performance VCO with a wide operating frequency range, excellent phase noise characteristics, and a high level of integration. It is a testament to Analog Devices' expertise in creating components that push the boundaries of RF and microwave technology.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess