EN
  • EN
  • DE

HMC529LP5ETR

Part No HMC529LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC AMP VCO HBT 2OUT 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function VCO
Frequency 12.4GHz ~ 13.4GHz
RF Type General Purpose
Secondary Attributes Triple Outputs (Divide by 2, Divide by 4, Standard)
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC529
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714389-HMC529LP5ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC529LP5ETR CAD Model

Description

Product Overview: HMC529LP5ETR by Analog Devices Inc.

The HMC529LP5ETR is a high-performance RF (Radio Frequency) mixer produced by Analog Devices Inc., a leader in the semiconductor industry. This product is part of Analog Devices' Hittite Microwave product line, which is renowned for its innovative and reliable RF solutions. The HMC529LP5ETR is designed to meet the demanding requirements of modern wireless infrastructure, test and measurement equipment, and military systems.

Key Features and Benefits

  • Wide Frequency Range: The HMC529LP5ETR operates over a broad frequency range, making it suitable for various applications in different frequency bands. This versatility ensures that the mixer can be used in multiple stages of RF design, from baseband to intermediate frequency (IF) to RF stages.
  • High Isolation: With excellent LO to RF and LO to IF isolation, the mixer minimizes leakage between signal paths, ensuring clean and accurate signal processing. This feature is crucial for applications where signal integrity is paramount.
  • Low Conversion Loss: The device boasts a low conversion loss, which translates to efficient signal conversion with minimal signal degradation. This characteristic is essential for maintaining signal strength and quality throughout the signal chain.
  • Passive Double-Balanced Design: The mixer employs a passive double-balanced design, which typically provides better linearity and port-to-port isolation. This design also enables the mixer to operate without the need for an external power supply, simplifying the overall system design.
  • Surface-Mount Package: The HMC529LP5ETR comes in a compact 5x5 mm QFN package, which is ideal for space-constrained applications. The surface-mount technology (SMT) package allows for efficient assembly and integration into a wide range of electronic systems.

Applications

The HMC529LP5ETR is well-suited for a variety of applications, including:

  • Wireless infrastructure (e.g., cellular base stations, point-to-point backhaul)
  • Test and measurement equipment
  • Satellite communications
  • Military and space systems

With its robust performance and flexible operation, the HMC529LP5ETR from Analog Devices Inc. is an excellent choice for designers and engineers looking to enhance their RF signal processing capabilities. Its integration into systems will yield high-quality performance, reliability, and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.5859 $79.5859
2+ $77.0988 $154.1976
3+ $74.6117 $223.8351
4+ $72.1247 $288.4988
5+ $64.6635 $323.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess