EN
  • EN
  • DE

HMC515LP5ETR

Part No HMC515LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC AMP VCO HBT 2OUT 32-QFN / RF IC Frequency Doubler VSAT 11.5GHz ~ 12.5GHz Divide by 4 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Frequency Doubler
Frequency 11.5GHz ~ 12.5GHz
RF Type VSAT
Secondary Attributes Divide by 4
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC515
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 146982-HMC515LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC515LP5ETR CAD Model

Description

Product Overview: HMC515LP5ETR by Analog Devices Inc.

The HMC515LP5ETR is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC PHEMT amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This amplifier operates in a frequency range that makes it suitable for a wide array of applications, including point-to-point radios, VSAT, military & space, fiber optics, and test instrumentation.

Key Features

  • Frequency Range: The HMC515LP5ETR offers a broad frequency range, making it versatile for various applications across different industries.
  • Output Power: It provides a high output power level, ensuring strong signal amplification for reliable communication and data transmission.
  • Gain: The device boasts a high gain, which allows for significant signal amplification without the need for additional stages.
  • Power Added Efficiency (PAE): With its impressive PAE, the HMC515LP5ETR ensures efficient power usage, reducing the overall power consumption of the system it's integrated into.
  • Package: Enclosed in a compact 5x5mm QFN package, it is suitable for space-constrained applications while providing robust performance.

Applications

  • Point-to-Point Radios
  • VSAT
  • Military & Space
  • Fiber Optics
  • Test Instrumentation

The HMC515LP5ETR is designed to deliver high efficiency, reducing thermal challenges and extending the life of the product. It is an ideal choice for designers looking for an amplifier that offers both high performance and reliability. Analog Devices Inc. provides extensive support and documentation, ensuring that integrating the HMC515LP5ETR into your system will be as seamless as possible.

For detailed specifications, technical data, and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team. The HMC515LP5ETR is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that push the boundaries of what's possible in electronic design.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0491 $78.0982
4+ $32.0403 $128.1612
6+ $31.0390 $186.2340
8+ $30.0378 $240.3024
10+ $29.0366 $290.3660
14+ $26.0328 $364.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess