EN
  • EN
  • DE

HMC507LP5ETR

Part No HMC507LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 6.65-7.65GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC VSAT 6.65GHz ~ 7.65GHz 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name HMC507
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1436, 1127-1436-ND, 1127-1436-6, 1127-1436-2, 1127-1436-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920436-HMC507LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC507LP5ETR CAD Model

Description

Product Overview: HMC507LP5ETR by Analog Devices Inc.

The HMC507LP5ETR is a high-performance, fractional-N phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) from Analog Devices Inc., designed for use in a wide range of radio frequency (RF) applications. This advanced device is engineered to provide precise frequency generation and signal synchronization for wireless infrastructure, test and measurement equipment, and satellite communication systems.

Key Features

  • Frequency Range: The VCO operates over a wide frequency range, offering design flexibility for various applications.
  • Low Phase Noise: Delivers exceptional signal purity, which is crucial for high-performance communication systems.
  • Fractional-N PLL: Enables fine frequency resolution, allowing for precise control over the output frequency.
  • Integrated VCO: Simplifies design complexity by combining the PLL and VCO in a single package.
  • Programmable Dividers: Provides additional flexibility in frequency planning and system design.
  • Output Power Control: Comes with adjustable output power levels to accommodate various signal chain requirements.
  • Compact Packaging: Housed in a compact 5x5 mm QFN package, making it suitable for space-constrained applications.

Applications

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Satellite Communications
  • Test and Measurement Equipment
  • Point-to-Point/Multipoint Radios
  • Defense and Aerospace Systems

Technical Specifications

The HMC507LP5ETR operates on a single supply voltage and features a fast locking time, making it an ideal choice for systems that require quick frequency hopping. Its low power consumption and high level of integration help to reduce the overall system power budget and bill of materials (BOM) cost. The device also includes a number of programmable features, such as phase offset and charge pump current settings, which can be tailored to meet specific system requirements.

With its robust design and high level of functionality, the HMC507LP5ETR from Analog Devices Inc. represents a leading-edge solution for generating and managing RF signals in complex electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess