EN
  • EN
  • DE

HMC498

Part No HMC498
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC POWER AMPLIFIER, 17 - 24 GHz | IC RF AMP VSAT 17GHZ-24GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 17GHz ~ 24GHz
P1dB 25dBm
Gain 24dB
Noise Figure 4.5dB
RF Type VSAT
Supply Voltage (V) 5V
Supply Current 250mA
Test Frequency 17GHz ~ 19GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC498
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181352-HMC498
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC498 CAD Model

Description

The HMC498 from Analog Devices Inc. is a high-performance, GaAs PHEMT MMIC amplifier designed to cater to a wide range of RF and microwave applications. With its robust design and exceptional quality, this amplifier is ideal for demanding environments where reliability and efficiency are paramount.

Key Features

  • Frequency Range: The HMC498 operates over a broad frequency range, making it versatile for various applications within the RF to microwave spectrum.
  • High Gain: It offers a high gain profile, ensuring strong signal amplification which is essential for high-quality communication and signal processing systems.
  • Output Power: The device provides a substantial amount of output power, contributing to its ability to drive signals through complex RF pathways with minimal loss.
  • Power Added Efficiency (PAE): With its high PAE, the HMC498 is optimized for performance, reducing power consumption and heat dissipation, thereby extending the life of your system.
  • Single Supply Voltage: The amplifier operates on a single supply voltage, simplifying power supply design and integration into various systems.

Applications

The HMC498 is suitable for a wide array of applications, including:

  • Test instrumentation
  • Military and space
  • Telecommunications infrastructure
  • Satellite communications (SATCOM)
  • Point-to-point and point-to-multipoint radios

Product Specifications

Parameter Value
Frequency Range TBD GHz
Gain TBD dB
Output Power (P1dB) TBD dBm
Supply Voltage TBD V
Package TBD

For more detailed specifications and application support, visit Analog Devices Inc. or contact their technical support team.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.3069 $82.3069
2+ $67.5339 $135.0678
3+ $65.4235 $196.2705
4+ $63.3130 $253.2520
5+ $61.2026 $306.0130
6+ $54.8713 $329.2278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess