EN
  • EN
  • DE

HMC490LP5ETR

Part No HMC490LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 12GHZ-16GHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Tape (CT)
Frequency 12GHz ~ 16GHz
P1dB 25dBm
Gain 23dB
Noise Figure 2.5dB
RF Type VSAT, DBS
Supply Voltage (V) 5V
Supply Current 200mA
Test Frequency 12GHz ~ 16GHz
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC490
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759629-HMC490LP5ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC490LP5ETR CAD Model

Description

Product Overview: HMC490LP5ETR by Analog Devices Inc.

The HMC490LP5ETR is a state-of-the-art GaAs PHEMT MMIC Power Amplifier from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications. This amplifier operates within the frequency range of 14.5 to 15.5 GHz, making it an ideal choice for high-frequency applications such as point-to-point radios, military radar, satellite communications, and space systems.

Key Features

  • Frequency Range: The HMC490LP5ETR operates effectively within the 14.5 GHz to 15.5 GHz frequency range, providing a versatile solution for various high-frequency applications.
  • High Output Power: With a high output power of 28 dBm, this amplifier ensures strong signal propagation and reliable performance in demanding environments.
  • Gain: It offers a substantial gain of 17 dB, enabling the amplification of weak signals for improved system sensitivity and range.
  • Efficiency: The amplifier is designed for high efficiency, which minimizes power consumption and heat generation, extending the life of the device and reducing system cooling requirements.
  • Package: Encased in a compact 5x5mm QFN leadless package, the HMC490LP5ETR is suitable for space-constrained applications while ensuring robustness and reliability.

Applications

The versatility and high-performance characteristics of the HMC490LP5ETR make it an excellent choice for a range of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space Radar Systems
  • Satellite Communications
  • Test Equipment and Sensors

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the HMC490LP5ETR is no exception. It is fabricated using a reliable Gallium Arsenide (GaAs) Pseudomorphic High Electron Mobility Transistor (PHEMT) process, ensuring high performance and durability. Additionally, the product is available in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process.

Conclusion

The HMC490LP5ETR by Analog Devices Inc. represents a blend of advanced technology, high performance, and reliable operation. Its impressive specifications and suitability for high-frequency applications make it a valuable component in any RF and microwave system design.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.4851 $65.4851
2+ $53.7314 $107.4628
3+ $52.0523 $156.1569
4+ $50.3732 $201.4928
6+ $48.6941 $292.1646
7+ $43.6568 $305.5976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess