EN
  • EN
  • DE

HMC488MS8GETR

Part No HMC488MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER HI IP3 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
RF Type General Purpose
Frequency 4GHz ~ 7GHz
Number of Mixers 1
Noise Figure 7dB
Secondary Attributes Up/Down Converter
Current - Supply 46mA
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808456-HMC488MS8GETR
Ultra Librarian 3D Model Ultra Librarian HMC488MS8GETR CAD Model

Description

Product Overview: HMC488MS8GETR by Analog Devices Inc.

The HMC488MS8GETR is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their Hittite Microwave product line, which is known for its high-quality microwave and millimeter-wave components. The HMC488MS8GETR is specifically crafted to cater to the demanding requirements of RF and microwave signal amplification applications.

Key Features

  • Frequency Range: The HMC488MS8GETR operates over a wide frequency range, making it suitable for a variety of applications in the RF and microwave spectrum.
  • Output Power: It delivers a high output power, ensuring strong signal amplification for both commercial and military applications.
  • Gain: With a high gain value, this amplifier can significantly increase the strength of an input signal without compromising signal integrity.
  • Package: The device comes in an MSOP-8 (MS8G) package, which is compact and suitable for space-constrained applications.
  • Supply Voltage: It operates on a single supply voltage, simplifying the power supply design for system integrators.
  • Efficiency: The HMC488MS8GETR is designed for efficient operation, minimizing power consumption and heat generation.

Applications

  • Telecommunications: It can be used in various telecom systems, including cellular base stations, repeaters, and transceivers.
  • Test Equipment: Ideal for integration into test and measurement equipment due to its wide frequency range and high gain.
  • Defense and Aerospace: Its robustness and high performance make it suitable for use in radar systems, electronic warfare, and satellite communications.
  • Wireless Infrastructure: The amplifier serves well in wireless infrastructure, enhancing signal strength for better coverage and reliability.

The HMC488MS8GETR from Analog Devices Inc. is a testament to the company's commitment to providing advanced RF solutions that meet the evolving needs of the industry. With its combination of performance, efficiency, and versatility, this product is an excellent choice for designers looking to improve their RF signal chain with a reliable and powerful amplifier.

You May Also Be Interested in

Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.1025
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess