EN
  • EN
  • DE

HMC483MS8GETR

Part No HMC483MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description RF MIXER W/LO AMP 1.5GHZ 8MSOP / RF IC LO Amplifier, Mixer General Purpose 700MHz ~ 1.5GHz 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Function LO Amplifier, Mixer
Frequency 700MHz ~ 1.5GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number HMC483
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 146971-HMC483MS8GETR
Ultra Librarian 3D Model Ultra Librarian HMC483MS8GETR CAD Model

Description

The HMC483MS8GETR is a high-performance, GaAs MMIC (Monolithic Microwave Integrated Circuit) Voltage-Controlled Oscillator (VCO) designed to cater to a wide range of RF and microwave applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, this VCO is part of their Hittite Microwave product line and is well-suited for use in applications such as wireless communication systems, test equipment, and radar platforms.

Key Features

  • Frequency Range: The HMC483MS8GETR operates over a frequency range from 4.9 GHz to 5.9 GHz, providing a versatile solution for various high-frequency applications.
  • Output Power: It delivers a consistent output power of 5 dBm across its entire frequency range, ensuring reliable performance and signal integrity.
  • Phase Noise Performance: With excellent phase noise characteristics, this VCO ensures low jitter and minimal signal phase noise, which is critical for high-performance systems.
  • Supply Voltage: The device supports a supply voltage of 5V, with a typical supply current of 29 mA, balancing performance with power efficiency.
  • Package: The HMC483MS8GETR comes in a compact MSOP8G (MS8G) surface-mount package, which is ideal for space-constrained applications.
  • RoHS Compliant: It is RoHS compliant, making it suitable for use in environmentally sensitive applications and adhering to modern environmental standards.

Applications

The versatility of the HMC483MS8GETR VCO makes it an excellent choice for a variety of applications, including:

  • Fixed Wireless Access (FWA)
  • Point-to-Point and Point-to-Multipoint Radios
  • Private Mobile Radios
  • Satellite Communication Systems
  • Test and Measurement Equipment

With its robust design and high-quality performance, the HMC483MS8GETR from Analog Devices Inc. stands out as a superior choice for designers seeking a reliable VCO for their RF and microwave systems. Its combination of a wide operating frequency range, excellent phase noise, and efficient power consumption makes it a versatile component for the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6370 $65.4800
90+ $1.3433 $120.8970
135+ $1.3012 $175.6620
185+ $1.2593 $232.9705
240+ $1.2173 $292.1520
320+ $1.0914 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess