EN
  • EN
  • DE

HMC479ST89ETR

Part No HMC479ST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT 5GHZ SOT-89 / RF Amp Single MMIC Amp 5GHz 12V 4-Pin(3+Tab) SOT-89 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 0Hz ~ 5GHz
P1dB 18dBm
Gain 15dB
Noise Figure 4.5dB
RF Type General
Operating Supply Voltage 5 V ~ 12 V
Operating Supply Current 75mA
Package TO-243AA
Manufacturer Package SOT-89
Win Source Part Number 776116-HMC479ST89ETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC479ST89E
Introduction Date March 10, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC479ST89ETR CAD Model

Description

Analog Devices Inc. HMC479ST89ETR RF Amplifier

The HMC479ST89ETR from Analog Devices Inc. is a high-performance RF amplifier that is designed to deliver exceptional signal amplification in a wide range of wireless applications. This component is part of Analog Devices' Hittite Microwave product line, which is known for providing innovative solutions for RF and microwave circuits.

Constructed with the latest semiconductor technologies, the HMC479ST89ETR operates within the frequency range of DC to 12 GHz, making it a versatile choice for various applications, including broadband, test equipment, and communication systems. With its broad frequency range, this amplifier is capable of supporting multiple bands and can be used in both fixed and mobile telecommunication systems.

The HMC479ST89ETR offers high gain, excellent linearity, and a low noise figure, which ensures a clear and strong signal amplification with minimal distortion. This makes it an ideal choice for designers looking to enhance the performance of their systems while maintaining signal integrity. The amplifier comes in an industry-standard SOT-89 surface-mount package, which is known for its compact size and ease of integration into PCB designs. This packaging also provides robustness and reliability, which are crucial for the demanding environments in which RF components often operate.

Key features of the HMC479ST89ETR include:

  • Frequency Range: DC to 12 GHz
  • Gain: High gain performance for effective signal amplification
  • Output Power: Capable of delivering a strong output signal
  • Low Noise Figure: Ensures minimal signal degradation and distortion
  • Package: SOT-89 surface-mount package for easy integration

Whether it is used in satellite communications, radar systems, or other high-frequency applications, the HMC479ST89ETR is designed to meet the rigorous demands of modern RF and microwave systems. Analog Devices Inc. provides comprehensive technical support and documentation for this product, making it easier for engineers to implement the amplifier into their designs and achieve optimal performance.

Overall, the HMC479ST89ETR is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components that push the boundaries of RF and microwave technology.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3842 $59.5510
370+ $0.3153 $116.6610
570+ $0.3054 $174.0780
785+ $0.2956 $232.0460
1,015+ $0.2857 $289.9855
1,355+ $0.2562 $347.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess