EN
  • EN
  • DE

HMC478SC70ETR

Part No HMC478SC70ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC GAIN BLOCK AMP SC70 / RF Amp Single MMIC Amp 4GHz 8V 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 0Hz ~ 4GHz
P1dB 12dBm
Gain 15dB
Noise Figure 2.8dB
RF Type General
Operating Supply Voltage 5 V ~ 8 V
Operating Supply Current 82mA
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70
Win Source Part Number 776115-HMC478SC70ETR
Popularity Medium
Supply and Demand Status Balance
Family Name HMC478SC70E
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC478SC70ETR CAD Model

Description

Introducing the HMC478SC70ETR from Analog Devices Inc.

The HMC478SC70ETR is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from Analog Devices Inc., designed for a wide range of RF and microwave applications. This versatile component is crafted to deliver exceptional performance in terms of gain, frequency range, and linearity, making it an ideal choice for designers looking to enhance their communication systems, test equipment, and radar applications.

Key Features

  • Frequency Range: The device operates over a broad frequency range, providing flexibility for various applications.
  • High Gain: It offers high gain, which is essential for signal amplification in communication systems.
  • Output Power: The HMC478SC70ETR provides robust output power levels that contribute to its effectiveness in high-frequency applications.
  • Efficiency: The device is designed for high efficiency, which helps in reducing power consumption and heat dissipation.
  • Package: It is available in a compact SC70 package, which is suitable for space-constrained applications while providing reliable performance.

Applications

The HMC478SC70ETR is suitable for a variety of applications, including but not limited to:

  • Wireless infrastructure
  • Fiber optic and broadband telecom
  • Microwave radio and VSAT
  • Test instrumentation
  • Military and space
  • Radar systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC478SC70ETR is no exception. It is manufactured to meet high-quality standards, ensuring stable and reliable performance in even the most demanding conditions.

Conclusion

With its impressive features and versatile applications, the HMC478SC70ETR is a testament to Analog Devices Inc.'s dedication to providing cutting-edge solutions for the RF and microwave industry. Whether you're designing for commercial telecommunications or high-end defense systems, this MMIC amplifier is engineered to exceed expectations and drive innovation.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0073 $50.1825
61+ $1.6471 $100.4731
95+ $1.5956 $151.5820
130+ $1.5441 $200.7330
168+ $1.4927 $250.7736
225+ $1.3382 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess