EN
  • EN
  • DE

HMC475ST89ETR

Part No HMC475ST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-4.5GHZ SOT89 / RF Amplifier IC Cellular, CATV 0Hz ~ 4.5GHz SOT-89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Frequency 0Hz ~ 4.5GHz
P1dB 22dBm
Gain 21.5dB
Noise Figure 3.8dB
RF Type Cellular, CATV
Voltage - Supply 8V ~ 12V
Current - Supply 110mA
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Base Product Number HMC475
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920431-HMC475ST89ETR
Ultra Librarian 3D Model Ultra Librarian HMC475ST89ETR CAD Model

Description

The HMC475ST89ETR is a high-performance, easy-to-use, surface-mountable InGaP Heterojunction Bipolar Transistor (HBT) MMIC amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is part of their Hittite Microwave product line, which is renowned for delivering exceptional quality and reliability.

Key Features

  • Frequency Range: The HMC475ST89ETR operates over a broad frequency range, making it versatile for various applications in the RF and microwave domains.
  • Gain: It offers high gain, which is essential for signal amplification in communication systems and test equipment.
  • Output Power: The device provides a solid output power level that ensures strong signal transmission and improves system performance.
  • Linearity: Excellent linearity is a hallmark of this amplifier, which minimizes distortion and maintains signal integrity across different operating conditions.
  • Power Efficiency: The HMC475ST89ETR is designed for power efficiency, which is critical for reducing thermal issues and improving the longevity of the product.

Applications

This amplifier is ideal for a wide range of applications, including but not limited to:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Fixed wireless and satellite communications
  • Test instrumentation
  • RFID readers
  • Defense and aerospace systems

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The HMC475ST89ETR is no exception, with rigorous testing and quality control measures in place to ensure that each amplifier performs to specifications. Its surface-mount package allows for efficient assembly in high-volume production environments, further enhancing the reliability of the final product.

Conclusion

The HMC475ST89ETR from Analog Devices Inc. is an excellent choice for any application requiring a high-quality, reliable RF amplifier. With its broad frequency range, high gain, and power efficiency, it stands out as a top-performing component in the industry.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7155 $90.7155
2+ $74.4333 $148.8666
3+ $72.1073 $216.3219
4+ $69.7813 $279.1252
5+ $67.4552 $337.2760
6+ $60.4771 $362.8626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess