EN
  • EN
  • DE

HMC472ALP4E

Part No HMC472ALP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 31.5DB 50OHM 24QFN / RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 3.8 GHz 50 Ohms 560mW 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Attenuation Value 0.5dB ~ 31.5dB
Frequency Range 0 Hz ~ 3.8 GHz
Power (Watts) 560mW
Impedance 50 Ohms
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC472
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 753498-HMC472ALP4E
Ultra Librarian 3D Model Ultra Librarian HMC472ALP4E CAD Model

Description

Product Overview: HMC472ALP4E from Analog Devices Inc.

The HMC472ALP4E is a high-performance, digitally controlled variable gain amplifier (VGA) from Analog Devices Inc., designed to address the needs of RF and IF signal chains in a wide array of applications. This precision device offers a compelling solution for systems requiring precise gain control, high dynamic range, and consistent performance.

Key Features

  • Frequency Range: The HMC472ALP4E operates over a broad frequency range, making it versatile for various applications, including cellular infrastructure, test equipment, and broadband communications.
  • Gain Control: With a 31.5 dB gain control range in 0.5 dB steps, this VGA allows for fine-tuning of signal levels, ensuring optimal system performance.
  • High Linearity: The device exhibits excellent linearity over its entire gain control range, minimizing distortion and allowing for the accurate transmission and reception of signals.
  • Serial or Parallel Control: The HMC472ALP4E supports both serial and parallel control interfaces, providing flexibility in system design and integration.
  • Single Supply Operation: Designed for single supply operation, this VGA simplifies power supply requirements, which can be beneficial for compact and power-sensitive designs.
  • Surface Mount Package: Housed in a compact 4x4 mm QFN package, the HMC472ALP4E is suitable for space-constrained applications without compromising performance.

Applications

The versatility of the HMC472ALP4E makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Wireless Infrastructure
  • Cellular/3G & 4G/LTE
  • Test and Measurement Equipment
  • Software Defined Radios (SDR)
  • Military and Space
  • Point-to-Point and Multi-Point Radios

Conclusion

The HMC472ALP4E from Analog Devices Inc. exemplifies a blend of performance, flexibility, and reliability, making it a top choice for engineers seeking to enhance their RF and IF signal chains. With its robust feature set and adaptable design, this VGA stands out as a crucial component for achieving precise gain control and high-fidelity signal processing in demanding applications.

You May Also Be Interested in

MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,50 DB,6-BIT,T
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 2DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 31.5DB 50OHM CR-13
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 13DB DIE
Need more? Email Us
Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,15.5 DB,5-BIT
Lowest to $37.1914
MACOM Technology Solutions
ATTENUATOR, 1-BIT, 10 DB, DC-30
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,LSB,5 BIT 0.5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3379 $50.0685
37+ $2.7388 $101.3356
57+ $2.6532 $151.2324
78+ $2.5676 $200.2728
101+ $2.4821 $250.6921
135+ $2.2253 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess