EN
  • EN
  • DE

HMC466LP4E

Part No HMC466LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description MMIC VCO w/ BUFFER AMPLIFIER, 6.1 - 6.72 GHz | IC MMIC AMP VCO BUFFER 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function VCO, Buffer Amp
Frequency 6.1GHz ~ 6.72GHz
RF Type VSAT
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC466
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181314-HMC466LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC466LP4E CAD Model

Description

The HMC466LP4E, a high-performance RF (Radio Frequency) amplifier, is a remarkable product from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This amplifier is part of their Hittite Microwave Products, which are known for their exceptional quality and reliability in various applications, including telecommunications, aerospace, and defense.

Key Features

  • Frequency Range: The HMC466LP4E operates over a broad frequency range, making it highly versatile for different RF applications.
  • Gain: It provides a high gain, which is essential for amplifying weak signals without significant noise addition, ensuring signal integrity.
  • Output Power: With its robust output power, the HMC466LP4E can drive signals to higher levels, suitable for both transmitting and receiving applications.
  • Linearity: The product exhibits excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Package: Encased in a compact LP4E surface-mount package, the HMC466LP4E is designed for easy integration into a wide range of electronic assemblies.

Applications

The HMC466LP4E is ideal for use in a variety of demanding applications, including:

  • Cellular/4G & 5G telecommunications
  • Test instrumentation
  • Satellite communications
  • Fiber optic applications
  • Military and space systems

Performance and Quality

Analog Devices Inc. ensures that the HMC466LP4E meets stringent performance criteria. The product is manufactured using advanced techniques and is subjected to rigorous testing to guarantee high-quality performance. With its robust design and superior specifications, the HMC466LP4E stands out as a reliable and efficient solution for RF amplification needs.

For technical specifications, application support, and ordering information, customers can visit the Analog Devices Inc. website or contact their sales and support team. The HMC466LP4E is not just a component; it's a strategic investment in the performance and reliability of your RF systems.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.9870 $58.9870
3+ $48.3997 $145.1991
4+ $46.8871 $187.5484
6+ $45.3746 $272.2476
7+ $43.8622 $307.0354
9+ $39.3247 $353.9223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 378 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess