EN
  • EN
  • DE

HMC460LC5TR

Part No HMC460LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 0HZ-20GHZ 32CSMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC General Purpose 0Hz ~ 20GHz 32-CSMT (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 32-TFCQFN Exposed Pad
Case / Package 32-CSMT (5x5)
Family Name HMC460
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-1758-6, 1127-1758-1, 1127-1758-2
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844704-HMC460LC5TR
Ultra Librarian 3D Model Ultra Librarian HMC460LC5TR CAD Model

Description

Analog Devices Inc. HMC460LC5TR RF Amplifier

The HMC460LC5TR from Analog Devices Inc. represents a pinnacle of innovation in the field of radio frequency (RF) amplification. This high-performance RF amplifier is designed to cater to a wide array of applications, ranging from telecommunications and satellite communications to test instrumentation and radar systems. Its versatility and cutting-edge technology make it an indispensable component for professionals seeking to enhance their RF signal chain's performance.

Key Features:

  • Frequency Range: The HMC460LC5TR operates over a broad frequency range from 17.7 GHz to 26.5 GHz, making it suitable for various high-frequency applications, including K and Ka-band systems.
  • High Gain: With a gain of 17 dB, this amplifier ensures that signals are boosted without significant distortion, thus maintaining the integrity of the transmitted or received data.
  • Output Power: It delivers an output power of +27 dBm at 1 dB compression point, which translates to a robust signal amplification capable of overcoming line losses and driving subsequent stages effectively.
  • Efficiency: The HMC460LC5TR is designed for efficiency, with a typical output IP3 of +37 dBm, providing high linearity and allowing for the transmission of complex modulation formats.
  • Package: Encased in a compact 5x5 mm surface mount leadless ceramic package (LC5), it is engineered for easy integration into space-constrained designs without compromising on performance.
  • Temperature Range: This amplifier is operational over a temperature range of -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • Military & Space
  • Sensor Applications
  • Test Instrumentation

The HMC460LC5TR is an exemplar of Analog Devices Inc.'s commitment to delivering high-quality RF solutions that push the boundaries of performance and integration. With its robust design and exceptional specifications, it stands out as a top choice for engineers and designers looking to create systems that require high-frequency, high-power amplification with reliability and precision.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $193.4409 $193.4409
2+ $173.4298 $346.8596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess