EN
  • EN
  • DE

HMC454ST89E

Part No HMC454ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT HI IP3 SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Active
Frequency 400MHz to 2.5GHz
P1dB 27.5dBm
Gain 12.5dB
Noise Figure 6.5dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 175mA
Test Frequency 2.15GHz
Case / Package SOT-89
Win Source Part Number 1043749-HMC454ST89E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC454ST89E CAD Model

Description

Product Overview: HMC454ST89E RF Amplifier by Analog Devices Inc.

The HMC454ST89E from Analog Devices Inc. is a high-performance RF (Radio Frequency) amplifier designed to meet the needs of demanding wireless applications. This versatile amplifier is well-suited for use in cellular infrastructure, test equipment, and broadband communications systems due to its exceptional linearity and wide frequency range.

Key Features

  • Frequency Range: The amplifier operates over a broad frequency range from 0.01 GHz to 6 GHz, making it suitable for a wide array of RF applications.
  • Gain: It offers a high gain of 17 dB, which ensures amplified signal strength for improved system performance.
  • Output Power: With an output IP3 of +40 dBm, the HMC454ST89E is capable of delivering a strong signal without distortion, which is crucial for maintaining signal integrity in high-performance systems.
  • Supply Voltage: The device operates on a supply voltage of +5V, which is standard for most electronic systems, ensuring easy integration into existing designs.
  • Package: Housed in an industry-standard SOT-89 package, the amplifier is designed for easy implementation and compatibility with a variety of circuit boards.

Applications

  • Cellular Infrastructure
  • Broadband Communications Systems
  • Test and Measurement Equipment
  • Wireless Infrastructure
  • General Purpose RF and IF Amplification

The HMC454ST89E amplifier from Analog Devices Inc. is engineered to provide reliable and consistent performance. Its robust design ensures that it can withstand the rigors of demanding RF environments while maintaining high fidelity and efficiency. Whether you are developing infrastructure for next-generation wireless networks or creating sophisticated test and measurement setups, the HMC454ST89E offers the quality and performance that professionals expect from a leader in RF technology.

For designers and engineers looking for an amplifier that delivers both power and precision, the HMC454ST89E from Analog Devices Inc. represents a premier solution that can fulfill a variety of RF amplification needs.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4925 $52.3875
35+ $2.8657 $100.2995
55+ $2.7761 $152.6855
75+ $2.6866 $201.4950
97+ $2.5970 $251.9090
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess