EN
  • EN
  • DE

HMC448LC3BTR

Part No HMC448LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER X2 BB 12SMD / RF IC Frequency Multiplier DBS, VSAT 20GHz ~ 25GHz 12-SMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Function Frequency Multiplier
Frequency 20GHz ~ 25GHz
RF Type DBS, VSAT
Mounting SMD (SMT)
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-SMT (3x3)
Base Product Number HMC448
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1757-6,-2735-HMC448LC3BTRCT,505-HMC448LC3BTRDKR,-2735-HMC448LC3BTRDKR,505-HMC448LC3BTR,1127-1757-1-ND,1127-1757-2-ND,1127-1757-2,1127-1757-1,1127-1757-6-ND,505-HMC448LC3BTRCT
Standard Package 100
Win Source Part Number 1023267-HMC448LC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC448LC3BTR CAD Model

Description

The HMC448LC3BTR from Analog Devices Inc. is a high-performance, GaAs MMIC (Monolithic Microwave Integrated Circuit) amplifier that operates within the frequency range of DC to 20 GHz. Designed to deliver exceptional performance in terms of gain, power, and efficiency, this amplifier is an ideal choice for a wide range of applications, including point-to-point radios, military and space, fiber optics, and test instrumentation.

Key Features

  • Frequency Range: The HMC448LC3BTR operates from DC to 20 GHz, offering a broad frequency response suitable for various applications.
  • Gain: It provides a high gain of 11 dB, ensuring strong signal amplification across its operating frequency range.
  • Output Power: The device can deliver an output power of +22 dBm, making it capable of driving a wide range of components in signal chains.
  • Supply Voltage: The amplifier operates on a supply voltage of +5 V, making it compatible with standard power supplies.
  • Package: Housed in a compact 3x3 mm SMT package, the HMC448LC3BTR is designed for easy integration into space-constrained designs.

Applications

The versatility of the HMC448LC3BTR allows it to be used in various high-frequency applications:

  • Telecommunication infrastructure, such as point-to-point and point-to-multipoint radios
  • Military and defense systems, including radar and electronic warfare
  • Space applications, such as satellite communications
  • Fiber optic systems
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC448LC3BTR is no exception. It is manufactured with the highest standards to ensure performance and durability in even the most demanding environments. Whether used in commercial, industrial, or military applications, this amplifier is built to deliver consistent, reliable operation.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess