EN
  • EN
  • DE

HMC445LP4ETR

Part No HMC445LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC MULTIPLIER X16 24QFN / RF IC Frequency Multiplier X-Band 9.9GHz ~ 11GHz Active Frequency Multiplier 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Function Frequency Multiplier
Frequency 9.9GHz ~ 11GHz
RF Type X-Band
Secondary Attributes Active Frequency Multiplier
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC445
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC445LP4ETRCT
Standard Package 500
Win Source Part Number 1026234-HMC445LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC445LP4ETR CAD Model

Description

Introducing the HMC445LP4ETR from Analog Devices Inc.

The HMC445LP4ETR is a cutting-edge GaAs MMIC PHEMT Distributed Power Amplifier die which operates between 2 and 20 GHz. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this product is designed to meet the demanding requirements of aerospace, defense, and broadband communication applications.

Key Features

  • Wide Frequency Range: The HMC445LP4ETR offers a broad frequency range from 2 GHz to 20 GHz, making it highly versatile for a range of RF and microwave applications.
  • High Output Power: With an output power of +28 dBm at 1 dB gain compression (P1dB), this amplifier is capable of delivering strong signal amplification for robust system performance.
  • High Gain: The device provides a high gain of 11 dB, ensuring sufficient signal amplification over its entire operating range.
  • Good Output IP3: An output third-order intercept (IP3) of +42 dBm highlights the amplifier's excellent linearity, which is critical for maintaining signal integrity.
  • 50 Ohm Matched Design: The HMC445LP4ETR is designed to be 50 Ohm matched, which simplifies system integration by eliminating the need for external matching components.

Product Specifications

The HMC445LP4ETR is provided in a compact 4x4mm QFN leadless package, which conserves valuable board space and is suitable for surface mount technology (SMT). This product is also RoHS compliant, adhering to environmental standards for hazardous substances.

Applications

Thanks to its wide bandwidth and high performance, the HMC445LP4ETR is ideal for a variety of applications:

  • Fiber Optic
  • Test Instrumentation
  • Military & Space
  • Microwave Radio & VSAT
  • Telecom Infrastructure
  • Radar & ECM

Analog Devices Inc. ensures that the HMC445LP4ETR meets the highest quality and performance standards. With its robust design and impressive specifications, this product stands out as a reliable and efficient solution for high-frequency amplification needs.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess