EN
  • EN
  • DE

HMC445LP4E

Part No HMC445LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER X16 ACTIVE 24-QFN  /  RF IC Frequency Multiplier X-Band 9.9GHz ~ 11GHz Active Frequency Multiplier 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function Frequency Multiplier
Frequency 9.9GHz ~ 11GHz
RF Type X-Band
Secondary Attributes Active Frequency Multiplier
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC445
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC445LP4E,1127-1392,ANAANAHMC445LP4E,1127-1392-ND,2156-HMC445LP4E,505-HMC445LP4E
Standard Package 1
Win Source Part Number 1229278-HMC445LP4E
Ultra Librarian 3D Model Ultra Librarian HMC445LP4E CAD Model

Description

Product Overview: HMC445LP4E from Analog Devices Inc.

The HMC445LP4E is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Voltage-Controlled Oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of their Hittite Microwave product line and is well-suited for a range of applications in RF and microwave communications.

With its robust design, the HMC445LP4E operates over a frequency range of 7.7 GHz to 8.2 GHz, providing a wide tuning range that is ideal for flexible design requirements. This VCO features a phase noise performance of -106 dBc/Hz at 100 kHz offset, ensuring high-quality signal generation with low phase noise characteristics, which is critical for applications such as radar systems, satellite communications, and test equipment.

The HMC445LP4E is housed in a compact 4x4 mm QFN package, making it suitable for space-constrained applications while still offering excellent RF performance. The device also includes an integrated resonator, negative resistance device, and varactor diode, which simplifies the design process by reducing the number of external components required.

This VCO is specified for operation from a single 5V supply and includes an output buffer amplifier that can deliver a typical output power of +5 dBm. The built-in buffer provides isolation between the VCO and the load, which helps maintain stable operation across various load conditions.

Key features of the HMC445LP4E include:

  • Frequency Range: 7.7 GHz to 8.2 GHz
  • Phase Noise: -106 dBc/Hz @ 100 kHz offset
  • Output Power: +5 dBm typical
  • Supply Voltage: 5V
  • Compact 4x4 mm QFN package

Applications for the HMC445LP4E are diverse and include:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • Military & Space
  • Test Instrumentation
  • Fiber Optic

With its excellent performance and versatility, the HMC445LP4E from Analog Devices Inc. represents a superior choice for designers seeking a reliable and high-quality VCO for their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess