EN
  • EN
  • DE

HMC442LC3BTR

Part No HMC442LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Single Power Amp 25.5GHz 5.5V 12-Pin CQFN EP T/R | IC AMP GP 17.5GHZ-25.5GHZ 12SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 17.5GHz ~ 25.5GHz
P1dB 22dBm
Gain 13dB
Noise Figure 9dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 84mA
Test Frequency 21GHz ~ 24GHz
Manufacturer Package 12-VFQFN Exposed Pad
Supplier Device Package 12-SMT (3x3)
Family Part Number HMC442
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 731212-HMC442LC3BTR
Family Name HMC442LC3B
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC442LC3BTR CAD Model

Description

The HMC442LC3BTR from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers a blend of frequency range, isolation, and conversion loss. It is designed to meet the needs of RF and microwave communication systems, where it can be used for up- and down-conversion of signals within a wide range of applications including satellite communications, test equipment, and military systems.

Key Features

  • Frequency Range: The mixer operates over a broad frequency range, covering 6 GHz to 20 GHz on the RF and LO ports, with an IF range from DC to 3 GHz. This allows for versatile use in various high-frequency applications.
  • Conversion Loss: With a typical conversion loss of 9 dB, the HMC442LC3BTR ensures efficient signal conversion, which is critical for maintaining signal integrity in communication systems.
  • LO/RF Isolation: The device provides excellent LO to RF isolation of 45 dB, minimizing leakage between the local oscillator and the RF signal, thus reducing potential interference.
  • LO Drive Level: The mixer operates with an LO drive level from +13 dBm to +20 dBm, providing flexibility in the choice of local oscillator power levels.
  • Package: Housed in a compact 3x3 mm ceramic QFN package, the HMC442LC3BTR is suitable for space-constrained applications while still delivering robust performance.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Equipment & Sensors
  • Satellite Communications

The HMC442LC3BTR is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for complex RF and microwave signal processing. Its high level of integration, coupled with exceptional performance specifications, makes it an ideal choice for designers looking to optimize their systems for both performance and size.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.9690 $59.9690
3+ $49.2053 $147.6159
4+ $47.6677 $190.6708
5+ $46.1300 $230.6500
6+ $44.5923 $267.5538
8+ $39.9793 $319.8344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess